Cast (Continuous, Centrifugal, etc.) Metal Matrix Composites

4 Results
Molybdenum-Rhenium Tubing
from Rhenium Alloys, Inc.

Alloying Rhenium with Molybdenum adds both ductility and strength to these tubing products. Additionally, it allows the ability to make precise thin wall tubing that provides more accurate temperature readings - while still exhibiting unparalleled strength. Molybdenum-Rhenium Tubing is manufactured... [See More]

  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock (optional feature)
  • Condition: Low Carbon Arc Cast or Powder Metal
  • Type: Non-ferrous; Molybdenum; Refractory / Reactive
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Features: Wrought; Continuous, Centrifugal or Other Casting Process; Cold Finished, Rolled or Cold Drawn (optional feature)
  • Matrix Features: Ferritic
  • Type: Ferrous / Iron Based
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
Gray Iron -- G2
from Dura-Bar

Similar to ASTM A48 class 40, contains type A graphite [See More]

  • Features: Wrought; Continuous, Centrifugal or Other Casting Process; Cold Finished, Rolled or Cold Drawn (optional feature)
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
  • Type: Ferrous / Iron Based
  • Width / OD: 0.6250 to 20
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Features: Wrought; Continuous, Centrifugal or Other Casting Process; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn (optional feature)
  • Matrix Features: Austenitic
  • Type: Ferrous / Iron Based
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)