Semi-finished Shape / Mill Stock Metal Matrix Composites
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
- Matrix Features: Ferritic
- Type: Ferrous / Iron Based
- Width / OD: 1.25 to 20
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Non-ferrous; Refractory / Reactive; Tungsten; Copper
from Materion Corporation
These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and better than average... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Sheet (optional feature)
- Matrix Features: LightAlloy
- Type: Non-ferrous; Refractory / Reactive; Aluminum
- Features: Powder Metal Parts or Stock
from Dura-Bar
Similar to ASTM A48 class 40, contains type A graphite [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
- Width / OD: 0.6250 to 20
- Type: Ferrous / Iron Based
- Length: 54 to 144
from Rhenium Alloys, Inc.
Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
from Dura-Bar
Suitable for corrosive environments, conforms to ASTM A436 [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
- Matrix Features: Austenitic
- Type: Ferrous / Iron Based
- Width / OD: 1 to 6
from Rhenium Alloys, Inc.
Alloying Rhenium with Molybdenum adds both ductility and strength to these tubing products. Additionally, it allows the ability to make precise thin wall tubing that provides more accurate temperature readings - while still exhibiting unparalleled strength. Molybdenum-Rhenium Tubing is manufactured... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
- Condition: Low Carbon Arc Cast or Powder Metal
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock (optional feature)
from Rhenium Alloys, Inc.
Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining