Aerospace / Aircraft (AQ) Metal Matrix Composites
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
- Type: Non-ferrous; Refractory / Reactive; Tungsten; Copper
from Materion Corporation
These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and better than average... [See More]
- Applications: Aerospace or Aircraft Quality
- Matrix Features: LightAlloy
- Type: Non-ferrous; Refractory / Reactive; Aluminum
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Sheet (optional feature)
from Rhenium Alloys, Inc.
Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
from Rhenium Alloys, Inc.
Alloying Rhenium with Molybdenum adds both ductility and strength to these tubing products. Additionally, it allows the ability to make precise thin wall tubing that provides more accurate temperature readings - while still exhibiting unparalleled strength. Molybdenum-Rhenium Tubing is manufactured... [See More]
- Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Nuclear; Resistance Alloy / Heating; Semiconductors, Thermocouple Sheaths, Medical Devices, Furnace Parts
- Condition: Low Carbon Arc Cast or Powder Metal
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
from Rhenium Alloys, Inc.
Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)