Odorless Composite Fillers and Reinforcements

2 Results
Fine Silica Products - Resifa™ M.S. Gel
from AGC Chemicals Americas, Inc.

Fine Silica Products are resin additives that enhance the surface smoothness and dispersibility of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]

  • Features: Odorless
  • Material: Silica / Quartz / Glass; Silicon Dioxide
  • Type of Filler: Powder / Granule
  • Diameter: 0.0020 to 0.2000
Fine Silica Products - Resifa™ Solesphere™
from AGC Chemicals Americas, Inc.

SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]

  • Features: Odorless
  • Material: Silica / Quartz / Glass; Silicon Dioxide
  • Type of Filler: Powder / Granule
  • Application: Print Paper Filler