Powder / Granule Composite Fillers and Reinforcements

10 Results
Fine Silica Products - Resifa™ M.S. Gel
from AGC Chemicals Americas, Inc.

Fine Silica Products are resin additives that enhance the surface smoothness and dispersibility of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]

  • Type of Filler: Powder / Granule
  • Diameter: 0.0020 to 0.2000
  • Material: Silica / Quartz / Glass; Silicon Dioxide
  • Features: Odorless
Fine Silica Products - Resifa™ Solesphere™
from AGC Chemicals Americas, Inc.

SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]

  • Type of Filler: Powder / Granule
  • Application: Print Paper Filler
  • Material: Silica / Quartz / Glass; Silicon Dioxide
  • Diameter: 0.0030 to 0.0200
Fluon+ Composites
from AGC Chemicals Americas, Inc.

Fluon+ Composites are adhesive fluoropolymers combined/laminated with CFRP (Carbon Fiber Reinforced Plastics)/CFRTP (Carbon Fiber Reinforced Thermo Plastics). Now the functionality of fluoropolymers can be added to metals, polymers and other materials by creating composites. Applications for these... [See More]

  • Type of Filler: Powder / Granule
  • Application: Automotive Parts And Printed Circuit Boards (pcb) Requiring Low Transmission Loss And High Heat Resistance
  • Material: Silica / Quartz / Glass; Fluoropolymers
  • Features: Fire Retardant
Walnut Shell -- Filler & Extender
from Eco-Shell, Inc.

Walnut shell is used in many applications as a filler or extender. Paint and coating materials, resins, pigments, plywood, adhesives, ceramics, dynamite, tile and livestock feed just to name a few. Media sizes vary from coarse walnut shell to walnut shell flour. [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Organic; Walnut Shell
Metal Powders -- Aluminum
from Composition Materials Co., Inc.

Composition Materials diversified line of Fillers & Extenders [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Metal; Aluminum
Walnut Shell Media 12/20 U.S. Sieve
from Eco-Shell, Inc.

The Eco-Shell Facility is located in the Northern end of the. Sacramento Valley. This location allows us an abundant supply of. raw material, cost effective production and storage capabilities. Our plant is outftted with specialized equipment and utilizes. unique processes to create multiple refned... [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Organic; Walnut Shell
Walnut Shell Media 14/30 U.S. Sieve
from Eco-Shell, Inc.

The Eco-Shell Facility is located in the Northern end of the. Sacramento Valley. This location allows us an abundant supply of. raw material, cost effective production and storage capabilities. Our plant is outftted with specialized equipment and utilizes. unique processes to create multiple refned... [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Organic; Walnut Shell
Walnut Shell Media 18/40 U.S. Sieve
from Eco-Shell, Inc.

The Eco-Shell Facility is located in the Northern end of the. Sacramento Valley. This location allows us an abundant supply of. raw material, cost effective production and storage capabilities. Our plant is outftted with specialized equipment and utilizes. unique processes to create multiple refned... [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Organic; Walnut Shell
Walnut Shell Media 20/40 U.S. Sieve
from Eco-Shell, Inc.

The Eco-Shell Facility is located in the Northern end of the. Sacramento Valley. This location allows us an abundant supply of. raw material, cost effective production and storage capabilities. Our plant is outftted with specialized equipment and utilizes. unique processes to create multiple refned... [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Organic; Walnut Shell
Walnut Shell Media 35/60 U.S. Sieve
from Eco-Shell, Inc.

The Eco-Shell Facility is located in the Northern end of the. Sacramento Valley. This location allows us an abundant supply of. raw material, cost effective production and storage capabilities. Our plant is outftted with specialized equipment and utilizes. unique processes to create multiple refned... [See More]

  • Type of Filler: Powder / Granule
  • Application: Filler / Bridging
  • Material: Organic; Walnut Shell