PLCC Battery Charger ICs

2 Results
PMIC - PMIC - Battery Chargers - UC2906Q -- 938024-UC2906Q [UC2906Q from Rochester Electronics]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 938024-UC2906Q. Operating Temperature Range: -40 °C ~ 70 °C (TA). Features: Charger IC Lead Acid 20-PLCC (9x9). Package: Tube. Package: 20-LCC (J-Lead). Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated Circuits... [See More]

  • Package Type: PLCC; 20-PLCC (9x9)
  • Operating Temperature: -40 to 70
  • Cell Type: Lead Acid
PMIC - PMIC - Battery Chargers - UC3906Q -- 140631-UC3906Q [UC3906Q from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 140631-UC3906Q. Packaging: Tube/Rail. Battery Chemistry: Lead Acid. Programmable Features: Current. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package: 20-PLCC (9x9). [See More]

  • Package Type: PLCC; 20-PLCC (9x9)
  • Supply Voltage: 40
  • Cell Type: Lead Acid
  • Operating Temperature: 0 to 70