Li-Ion Battery Charger ICs
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
Li-Ion Battery Charger ICs are integrated circuits designed to charge lithium-ion batteries. These ICs manage the charging process by controlling the voltage and current supplied to the battery, ensuring safe and efficient charging. They often include features such as over-voltage protection, over-current protection, and charge status indicators.
Working Principle
Li-Ion Battery Charger ICs operate by regulating the flow of electrical energy into the battery. They typically use either linear or switching charging methods. Linear chargers use a voltage-controlled source to maintain a fixed voltage at the output terminal, while switching chargers transfer energy in discrete packets using an inductor, transformer, or capacitor. These ICs monitor key parameters such as battery voltage, current, and temperature to optimize the charging process and prevent damage to the battery. This regulation is crucial for maintaining battery health and extending its lifespan.
Applications
Li-Ion Battery Charger ICs are used in a variety of applications, including:
- Portable Electronics: Smartphones, tablets, and laptops often use Li-Ion Battery Charger ICs to manage their internal batteries.
- Wearable Devices: Smartwatches and fitness trackers rely on these ICs for efficient and safe charging.
- Electric Vehicles: Battery management systems in electric cars use advanced Li-Ion Battery Charger ICs to ensure optimal performance and safety.
- Medical Devices: Portable medical equipment, such as defibrillators and infusion pumps, utilize these ICs to maintain reliable power sources.
Advantages over other Battery Charger ICs
Li-Ion Battery Charger ICs offer several advantages over other types of battery charger ICs:
- High Energy Density: Li-Ion batteries have a higher energy density compared to NiCd and NiMH batteries, allowing for longer usage times in portable devices.
- Efficiency: Switching chargers, in particular, are highly efficient, reducing energy loss during the charging process.
- Compact Size: These ICs can be integrated into small packages, making them ideal for space-limited applications such as wearable devices.
- Advanced Monitoring: Many Li-Ion Battery Charger ICs include features like coulomb counting and temperature monitoring, which enhance battery safety and performance.
Limitations
Despite their advantages, Li-Ion Battery Charger ICs have some limitations:
- Cost: They can be more expensive than charger ICs for other battery chemistries due to their complexity and advanced features.
- Thermal Management: Li-Ion batteries can generate significant heat during charging, requiring effective thermal management solutions.
- Sensitivity: Li-Ion batteries are sensitive to overcharging and deep discharging, necessitating precise control and monitoring by the charger IC.
Considerations
When selecting a Li-Ion Battery Charger IC, several factors should be considered:
- Initial Costs: The cost of the IC itself and any additional components required for thermal management and protection.
- Operating Expense: The efficiency of the charger can impact the overall energy consumption and operating costs.
- Durability: The IC should be robust enough to handle the expected charging cycles and environmental conditions.
- Accuracy: High voltage and current accuracy are essential for maintaining battery health and performance.
- Replacement and Maintenance Costs: Consider the ease of replacing the IC and the associated costs, as well as any maintenance required to ensure long-term reliability.
from Texas Instruments
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-PDIP -20 to 70 [See More]
- Cell Type: Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
- Features: Lead-Free
- Charger Type: Switching
- Package Type: PDIP,SOIC,TSSOP
from RS Components, Ltd.
Texas Instruments BQ24075RGTT [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 16
- Package Type: Qfn
from Win Source Electronics
Win Source Part Number: 1006726-BQ25898YFFT. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Series: MaxCharge ™. Package: Tape & Reel. Standard Package: 250. Mounting: SMD (SMT). Interface: I2C, USB. Fault Protection: Over Current, Over Temperature. Voltage - Supply... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Current Protection
- Charge Current: 4000
from Rochester Electronics
MIC79050 - SIMPLE LITHIUM-ION BATTERY CHARGER [See More]
- Cell Type: Li-Ion
- Package Type: SOP; MSOP8
from Texas Instruments
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-PDIP -20 to 70 [See More]
- Cell Type: Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
- Features: Lead-Free
- Charger Type: Switching
- Package Type: PDIP,SOIC,TSSOP
from RS Components, Ltd.
Texas Instruments BQ51050BRHLT [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 20
- Package Type: Vqfn
from Win Source Electronics
Win Source Part Number: 1019650-BQ25616JRTWT. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 250. Mounting: SMD (SMT). Interface: USB. Fault Protection: Over Current, Over Voltage. Voltage - Supply (Max): 13.5V. Battery Chemistry: Lithium... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 3000
from Texas Instruments
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-PDIP -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Switching
- Package Type: PDIP,SOIC
from RS Components, Ltd.
Renesas Electronics ISL88739HRZ [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 32
- Package Type: Qfn
from Win Source Electronics
Win Source Part Number: 1021354-MP2625GL-P. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 500. Mounting: SMD (SMT). Interface: USB. Fault Protection: Over Temperature. Voltage - Supply (Max): 14V. Battery Chemistry: Lithium Ion. Number... [See More]
- Cell Type: Li-Ion
- Charge Current: 2200
- Cells: 1
- Operating Temperature: -40 to 125
from Texas Instruments
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-VSSOP -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: SOIC,TSSOP,VSSOP
from RS Components, Ltd.
Renesas Electronics ISL9237HRZ-T7A [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 32
- Package Type: Qfn
from Win Source Electronics
Win Source Part Number: 1024640-ISL9519IRTZ. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tube. Standard Package: 75. Mounting: SMD (SMT). Interface: I2C. Fault Protection: Short Circuit. Voltage - Supply (Max): 22V. Battery Chemistry: Lithium Ion. Number of Cells: 1 ~... [See More]
- Cell Type: Li-Ion
- Charge Current: 8000
- Cells: 1 to 3
- Operating Temperature: -10 to 100
from Texas Instruments
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: SOIC,TSSOP,VSSOP
from RS Components, Ltd.
Microchip MCP73812T-420I/OT [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 5
- Package Type: Sot-23
from Win Source Electronics
Win Source Part Number: 1033150-MCP73841-410I/UN. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tube. Standard Package: 100. Mounting: SMD (SMT). Fault Protection: Over Temperature. Voltage - Supply (Max): 12V. Battery Chemistry: Lithium Ion/Polymer. Number of Cells: 1. [See More]
- Cell Type: Li-Ion
- Operating Temperature: -40 to 85
- Cells: 1
from Texas Instruments
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-SOIC -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: SOIC,TSSOP
from RS Components, Ltd.
Texas Instruments BQ34Z100PW-G1 [See More]
- Cell Type: Li-Ion; NiCd; NiMH; Lead Acid; Lead-acid, lithium-ion, nicd, nimh
- Pins: 14
- Package Type: SSOP; Tssop
from Win Source Electronics
Win Source Part Number: 1049562-BQ24715RGRT. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 250. Mounting: SMD (SMT). Interface: SMBus. Voltage - Supply (Max): 24V. Battery Chemistry: Lithium Ion. Number of Cells: 2 ~ 3. Package / Case:... [See More]
- Cell Type: Li-Ion
- Cells: 2 to 3
from Texas Instruments
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: SOIC,TSSOP
from RS Components, Ltd.
Texas Instruments BQ29700DSET [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 6
- Package Type: Wson
from Win Source Electronics
Win Source Part Number: 1065950-ISL88739BHRZ-T. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 6,000. Mounting: SMD (SMT). Interface: I2C, SMBus. Fault Protection: Over Current. Voltage - Supply (Max): 22V. Battery Chemistry: Lithium... [See More]
- Cell Type: Li-Ion
- Cells: 2 to 4
- Features: Over Current Protection
from Texas Instruments
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP,VQFN
from RS Components, Ltd.
Microchip MCP73834-FCI/UN [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1065956-ISL9238BHRTZ-T. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 6,000. Mounting: SMD (SMT). Interface: I2C, SMBus, USB. Voltage - Supply (Max): 23.4V. Battery Chemistry: Lithium Ion/Polymer. Number of... [See More]
- Cell Type: Li-Ion
- Cells: 2 to 4
from Texas Instruments
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP,VQFN
from RS Components, Ltd.
Microchip MCP73833-GPI/UN [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1065960-ISL95521AIRZ. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tube. Standard Package: 75. Mounting: SMD (SMT). Interface: I2C, SMBus. Fault Protection: Over Current, Over Temperature. Voltage - Supply (Max): 25V. Battery Chemistry: Lithium... [See More]
- Cell Type: Li-Ion
- Cells: 2 to 4
- Features: Over Current Protection
from Texas Instruments
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP,VQFN
from RS Components, Ltd.
Microchip MCP73837-FCI/UN [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1078228-MCP73838T-NVI/MF. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 3,300. Mounting: SMD (SMT). Interface: USB. Fault Protection: Over Voltage. Voltage - Supply (Max): 6V. Battery Chemistry: Lithium... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection
- Charge Current: 1100
from Texas Instruments
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP
from RS Components, Ltd.
Microchip MCP73833-AMI/UN [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1078229-MCP73831T-3ACI/OT. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Fault Protection: Over Voltage. Voltage - Supply (Max): 6V. Battery Chemistry: Lithium Ion/Polymer. Number of... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection
- Charge Current: 500
from Texas Instruments
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP
from RS Components, Ltd.
Microchip MCP73123-22SI/MF [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 10
- Package Type: Dfn
from Win Source Electronics
Win Source Part Number: 1078232-MCP73843T-420I/MS. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 2,500. Mounting: SMD (SMT). Voltage - Supply (Max): 12V. Battery Chemistry: Lithium Ion/Polymer. Number of Cells: 1. Programmable... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Package Type: SSOP
- Operating Temperature: -40 to 85
from Texas Instruments
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP
from RS Components, Ltd.
Microchip MCP73833-FCI/UN [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1079924-MP26124GR-P. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 500. Mounting: SMD (SMT). Fault Protection: Over Current, Over Temperature. Voltage - Supply (Max): 24V. Battery Chemistry: Lithium Ion. Number of... [See More]
- Cell Type: Li-Ion
- Cells: 4
- Features: Over Current Protection
- Charge Current: 2000
from Texas Instruments
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP -20 to 70 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: HTSSOP
from RS Components, Ltd.
Microchip MCP73833-FCI/MF [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: Dfn
from Win Source Electronics
Win Source Part Number: 1081816-NCP1835MN20R2. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Voltage - Supply (Max): 6.5V. Battery Chemistry: Lithium Ion. Number of Cells: 1. Current - Charging: Constant... [See More]
- Cell Type: Li-Ion
- Charge Current: 1000
- Cells: 1
- Operating Temperature: -20 to 70
from Texas Instruments
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: VSON
from RS Components, Ltd.
Texas Instruments BQ24072RGTT [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 16
- Package Type: Vqfn
from Win Source Electronics
Win Source Part Number: 1091702-SC813ULTRT. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Interface: USB. Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit. Voltage - Supply (Max):... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 1000
from Texas Instruments
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: VSON
from RS Components, Ltd.
Texas Instruments BQ24650RVAT [See More]
- Cell Type: Li-Ion; Lead Acid; Lead-acid, lifepo4, lithium-ion, lithium-polymer
- Pins: 16
- Package Type: Vqfn
from Win Source Electronics
Win Source Part Number: 1096717-STBC02AJR. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit. Voltage - Supply (Max):... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 450
from Texas Instruments
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Charge Enable & Term Enable in QFN-10 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: VSON
from RS Components, Ltd.
Microchip MCP73833-AMI/MF [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: Dfn
from Win Source Electronics
Win Source Part Number: 1109226-XC6803A3E14R-G. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Series: XC680x. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Fault Protection: Over Current, Over Temperature, Over Voltage. Voltage - Supply (Max): 6V. Battery... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 280
from Texas Instruments
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Features: Lead-Free
- Charger Type: Linear
- Package Type: VSON
from RS Components, Ltd.
Microchip MCP73831T-2DCI/OT [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 5
- Package Type: Sot-23
from Win Source Electronics
Win Source Part Number: 1109306-MP2672GD-0000-P. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 500. Mounting: SMD (SMT). Interface: I2C. Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit. [See More]
- Cell Type: Li-Ion
- Cells: 2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 2000
from Texas Instruments
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Cells: 1
from RS Components, Ltd.
Microchip MCP73113-06SI/MF [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: Dfn
from Win Source Electronics
Win Source Part Number: 1114857-BQ25150YFPR. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Interface: I2C. Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit. [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 500
from Texas Instruments
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense in QFN-10 10-VSON -40 to 125 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Cells: 1
from RS Components, Ltd.
Microchip MCP73871-2AAI/ML [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 20
- Package Type: Qfn
from Win Source Electronics
Win Source Part Number: 1127491-ISL6256HAZ. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tube. Standard Package: 480. Mounting: SMD (SMT). Fault Protection: Over Temperature, Over Voltage, Short Circuit. Voltage - Supply (Max): 25V. Battery Chemistry: Lithium... [See More]
- Cell Type: Li-Ion
- Package Type: SSOP
- Features: Over Voltage Protection
- Cells: 2 to 4
from Texas Instruments
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Power Good in QFN-10 10-VSON -40 to 125 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Supply Voltage: 6.5
from RS Components, Ltd.
STMicroelectronics STNS01PUR [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 12
- Package Type: Dfn
from Win Source Electronics
Win Source Part Number: 1128551-STBC15LJTR. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 5,000. Mounting: SMD (SMT). Interface: USB. Fault Protection: Reverse Current. Voltage - Supply (Max): 6.5V. Battery Chemistry: Lithium Ion. Number... [See More]
- Cell Type: Li-Ion
- Charge Current: 40
- Cells: 1
- Operating Temperature: -40 to 85
from Texas Instruments
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 10-VSON -40 to 125 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Cells: 1
from RS Components, Ltd.
STMicroelectronics STC3100IST [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 8
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1129328-MP2639AGR-P. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 500. Mounting: SMD (SMT). Fault Protection: Over Voltage, Short Circuit. Voltage - Supply (Max): 5.75V. Battery Chemistry: Lithium... [See More]
- Cell Type: Li-Ion
- Cells: 2
- Features: Over Voltage Protection
- Charge Current: 2500
from Texas Instruments
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense, 7hr Timer 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Cells: 1
from RS Components, Ltd.
STMicroelectronics M4Z32-BR00SH1 [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 4
- Package Type: Snaphat
from Win Source Electronics
Win Source Part Number: 1129764-BQ2058CSN-C5. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Series: BQ2058. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Fault Protection: Over Voltage. Voltage - Supply (Max): 18V. Battery Chemistry: Lithium Ion. Number of Cells: 1 ~ 4. [See More]
- Cell Type: Li-Ion
- Cells: 1 to 4
- Features: Over Voltage Protection
- Charge Current: 0.0400
from Texas Instruments
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Timer Enable & Temp Sense, No Taper 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Cells: 1
from RS Components, Ltd.
Microchip MCP73833T-AMI/UN [See More]
- Cell Type: Li-Ion; Lithium-ion, lithium-polymer
- Pins: 10
- Package Type: MSOP; Msop
from Win Source Electronics
Win Source Part Number: 1132287-BQ25872YFFR. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Interface: I2C. Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current. Voltage - Supply... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 7000
from Texas Instruments
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & AC Present, No Taper 10-VSON -40 to 85 [See More]
- Cell Type: Li-Ion; Li-Ion/Li-Polymer
- Package Type: VSON
- Features: Lead-Free
- Cells: 1
from RS Components, Ltd.
STMicroelectronics M4Z28-BR00SH1 [See More]
- Cell Type: Li-Ion; Lithium-ion
- Pins: 4
- Package Type: Snaphat
from Win Source Electronics
Win Source Part Number: 1136849-MCP73832T-2DCI/MC. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,300. Mounting: SMD (SMT). Fault Protection: Over Voltage. Voltage - Supply (Max): 6V. Battery Chemistry: Lithium Ion/Polymer. Number of... [See More]
- Cell Type: Li-Ion
- Cells: 1
- Features: Over Voltage Protection
- Charge Current: 500
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 24QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 1000
from Microchip Technology, Inc.
Product overview data is currently unavailable. [See More]
- Cell Type: Li-Ion
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 24QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
- Features: Over Voltage Protection; Over Current Protection
from Acme Chip Technology Co., Limited
POWER MANAGEMENT CIRCUIT [See More]
- Cell Type: Li-Ion; Lithium Ion
- Package Type: 18-PowerUFDFN
from Renesas Electronics Corporation
The ISL78693 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.65V (cold crank case). This charger is designed to work with various types of AC adapters or a USB port. The ISL78693 operates as a linear charger when the AC adapter... [See More]
- Cell Type: Li-Ion
- Package Type: TDFN
- Charger Type: Linear
- Supply Voltage: 7
from Utmel Electronic Limited
2A Switching Charger With Nvdc B Ver [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Package Type: 20-PowerTFQFN
- Charger Type: Switching
- Cells: 1
from Integrated Device Technology
The ZSPM4551 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. Its switching frequency of 1MHz enables the use of small filter components, resulting in smaller board space and reduced BOM... [See More]
- Cell Type: Li-Ion
- Charge Current: 1500
- Supply Voltage: 3.5 to 7.2
from ROHM Semiconductor GmbH
BD99954GW is a Battery Management LSI for 1-4 cell Lithium-Ion secondary battery, and available in a 40pin 0.40 mm pitch 5.0 mm x 5.0 mm QFN package and small 41-ball 0.4mm pitch 2.6mm x 3.0mm Wafer-Level CSP package which is designed to meet high degree demands for space-constraint equipment such... [See More]
- Cell Type: Li-Ion
- Package Type: UCSP55M3C
- Charger Type: Switching
- Supply Voltage: 3.8 to 25
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 14TSOP [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 500
from Microchip Technology, Inc.
Product overview data is currently unavailable. [See More]
- Cell Type: Li-Ion
- Charger Type: Switching
from Shenzhen Shengyu Electronics Technology Limited
IC PMIC 7CH CHARGER 40TQFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
- Features: Over Current Protection
from Acme Chip Technology Co., Limited
IC BAT PWR MGT LI-ION 2C 43WLCSP [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Package Type: BGA; 43-UFBGA, WLCSP
- Features: Over Current Protection
from Renesas Electronics Corporation
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3 ™ Technology provides high light-load efficiency and... [See More]
- Cell Type: Li-Ion
- Supply Voltage: 3.2 to 23.4
- Package Type: QFNL
- Charge Current: 64 to 512
from Utmel Electronic Limited
Battery Charger Li-Ion 1000mA 10-Pin QFN EP T/R [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Pins: 10
- Package Type: 10-VFDFN Exposed Pad
- Cells: 1
from Integrated Device Technology
The ZSPM4521 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. It uses a temperature-independent photovoltaic maximum power point tracking ( MPPT ) function to optimize power output from the... [See More]
- Cell Type: Li-Ion
- Charge Current: 1500
- Supply Voltage: 4 to 7.2
from ROHM Semiconductor GmbH
BD99954MWV is a Battery Management LSI for 1-4 cell Lithium-Ion secondary battery, and available in a 40pin 0.40 mm pitch 5.0 mm x 5.0 mm QFN package and small 41-ball 0.4mm pitch 2.6mm x 3.0mm Wafer-Level CSP package which is designed to meet high degree demands for space-constraint equipment such... [See More]
- Cell Type: Li-Ion
- Package Type: UQFN040V5050
- Charger Type: Switching
- Supply Voltage: 3.8 to 25
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 14TDFN [See More]
- Cell Type: Li-Ion; Lithium Ion
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 2000
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CEL SC70JW-8 [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Package Type: SOJ
- Features: Over Voltage Protection
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC BATT PWR LI-ION 3-10C 64LFQFP [See More]
- Cell Type: Li-Ion; Lithium Ion
- Package Type: QFP; 64-LQFP
- Features: Over Voltage Protection; Over Current Protection
from Renesas Electronics Corporation
The ISL9209B is an integrated circuit (IC) optimized to provide a redundant safety protection to a Li-ion battery from failures of a charging system. The IC monitors the input voltage, the battery voltage and the charge current. When any of the three parameters exceeds its limit, the IC turns off an... [See More]
- Cell Type: Li-Ion
- Package Type: TDFN
- Features: Over Voltage Protection
from Utmel Electronic Limited
Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Pins: 36
- Package Type: 36-UFBGA, DSBGA
- Cells: 1
from Lingto Electronic Limited
IC LI-ION CHARGER 16-DFN [See More]
- Cell Type: Li-Ion
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 16QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 150
- Features: Over Voltage Protection; Over Current Protection
from Renesas Electronics Corporation
The ISL9211B is an integrated circuit (IC) optimized to provide a redundant safety protection to a Li-ion battery charging system. The IC monitors input voltage, battery voltage, and charge current. When any of these parameters exceeds its limit, the IC turns off an internal N-channel MOSFET to... [See More]
- Cell Type: Li-Ion
- Package Type: TDFN
- Features: Over Voltage Protection
from Utmel Electronic Limited
Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 24
- Package Type: 24-VFQFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CEL SC70JW-8 [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.1
- Features: Over Voltage Protection
- Charge Current: 500
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 10TDFN [See More]
- Cell Type: Li-Ion; Lithium Ion
- Operating Temperature: -40 to 85
from Renesas Electronics Corporation
The ISL6294 is a cost-effective, fully integrated high input voltage single-cell Li-ion battery charger. The charger uses a CC/CV charge profile required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically... [See More]
- Cell Type: Li-Ion
- Package Type: TDFN
- Features: Over Voltage Protection
- Supply Voltage: 28
from Utmel Electronic Limited
Battery Charger Li-Ion Pack 4.2V 8-Pin MLPD-UT T/R [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Pins: 8
- Package Type: 8-UFDFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 16QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 1000
from Shenzhen Shengyu Electronics Technology Limited
BD71631QWZ IS A LINEAR CHARGER F [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -30 to 105
- Features: Over Voltage Protection
from Renesas Electronics Corporation
The ISL9301 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds... [See More]
- Cell Type: Li-Ion
- Package Type: TDFN
- Features: Over Voltage Protection
- Supply Voltage: 28
from Utmel Electronic Limited
Battery Charger Li-Ion/Li-Pol 8-Pin QFN EP T/R [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 8
- Package Type: 8-TFDFN
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 12TDFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection
- Charge Current: 1000
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG USB SGL CELL LI-ION [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Package Type: BGA
- Features: Over Voltage Protection
- Operating Temperature: -30 to 85
from Renesas Electronics Corporation
The ISL9230 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger can withstand an input voltage up to 26V but is disabled when the input voltage... [See More]
- Cell Type: Li-Ion
- Supply Voltage: 26
- Package Type: QFNL
- Accuracy: 1
from Utmel Electronic Limited
Battery Management 1.5A Dual Input Switchmode Charger [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Package Type: 30-UFBGA, DSBGA
- Charger Type: Switching
- Pins: 30
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 10TDFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 1600
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 2-4CEL 28QSOP [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -10 to 100
- Package Type: SSOP
from Renesas Electronics Corporation
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a... [See More]
- Cell Type: Li-Ion
- Supply Voltage: 7 to 25
- Package Type: QFNL
- Accuracy: 0.5000
from Utmel Electronic Limited
Battery Management 1.5A Single Cell Swtch Mod Batt Chrgr [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Cells: 1
- Package Type: 24-VFQFN Exposed Pad
- Supply Voltage: 5
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 16TDFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 1000
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 2-4CELL 28QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -10 to 100
from Renesas Electronics Corporation
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a... [See More]
- Cell Type: Li-Ion
- Supply Voltage: 7 to 25
- Package Type: QFNL
- Accuracy: 0.5000
from Utmel Electronic Limited
Battery Management 2A 2-3 Cell Switchin Li-lon Charger [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Package Type: 16-VQFN Exposed Pad
- Charger Type: Switching
- Cells: 2 to 3
from Lingto Electronic Limited
IC BATT CHG DUAL LI-ION [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 20
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 10DFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -20 to 70
from Renesas Electronics Corporation
The ISL9205, ISL9205A, ISL9205B, ISL9205C, and ISL9205D are integrated single-cell Li-ion or Li-polymer chargers capable of operating at an input voltage as low as 2.5V. The low operating voltage allows the charger to work with a variety of AC adapters. The ISL9205 family operates as a linear... [See More]
- Cell Type: Li-Ion
- Package Type: QFNL
- Charger Type: Linear
- Supply Voltage: 7
from Utmel Electronic Limited
Battery Management USBComp Single Cell LiIon Charger USBOTG [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 20
- Package Type: 20-UFBGA, WLCSP
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 24TSSOP [See More]
- Cell Type: Li-Ion; Lithium Ion
- Supply Voltage: 12.6
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 16QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -20 to 70
from Renesas Electronics Corporation
The ISL9219 is a fully integrated high input voltage single-cell Li-ion battery charger. This charger is fully in compliance with the USB electrical specification. The charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is... [See More]
- Cell Type: Li-Ion
- Package Type: QFNL
- Features: Over Voltage Protection
- Supply Voltage: 28
from Utmel Electronic Limited
CHARGER, 1CELL LI ION, 1A, 10SON [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 10
- Package Type: 10-VFDFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
BATT CHARGER LI-ION 24PIN TSS [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 8DFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
from Renesas Electronics Corporation
The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage... [See More]
- Cell Type: Li-Ion
- Package Type: QFNL; TDFN
- Charger Type: Linear
- Supply Voltage: 7
from Utmel Electronic Limited
CHARGER, DUAL I/P, LI-ION, 2.5A, 49DSBGA [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Pins: 49
- Package Type: 49-UFBGA, DSBGA
- Cells: 1
from Lingto Electronic Limited
IC BAT CHG LI-ION 3-4CEL 24LFCSP [See More]
- Cell Type: Li-Ion; Lithium Ion
- Supply Voltage: 18
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 8SOIC [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
- Package Type: SOIC
from Renesas Electronics Corporation
The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage... [See More]
- Cell Type: Li-Ion
- Package Type: QFNL; TDFN
- Charger Type: Linear
- Supply Voltage: 7
from Utmel Electronic Limited
IC Batt Charger 0.6A 8WDFN [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Cells: 1
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: 5
from Lingto Electronic Limited
IC BAT CHG LI-ION 3-4CEL 24LFCSP [See More]
- Cell Type: Li-Ion; Lithium Ion
- Supply Voltage: 18
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 14CELL 64TQFP [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 105
- Package Type: QFP; TQFP
from Renesas Electronics Corporation
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET... [See More]
- Cell Type: Li-Ion
- Supply Voltage: 7 to 25
- Package Type: QSOP24
- Accuracy: 0.5000
from Utmel Electronic Limited
IC BATT CHARGER LI-ION 20QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 20
- Package Type: 20-VFQFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 12UDFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection; Over Current Protection
- Charge Current: 1200
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1-4CEL 28TQFN [See More]
- Cell Type: Li-Ion; Lithium Ion
- Operating Temperature: -10 to 100
from Renesas Electronics Corporation
The ISL9220, ISL9220A is a cost-effective and versatile battery charger for 1-cell andbr2-cell Li-ion and Li-Polymer based portable applications.brbr The device features synchronous PWM technology, maximizing power efficiency, thus minimizing charge time and heat. The 1.2MHz switching frequency... [See More]
- Cell Type: Li-Ion
- Package Type: QFNL
- Charger Type: Switching
- Supply Voltage: 18
from Utmel Electronic Limited
IC BATT CHARGER LI-ION 42DSBGA [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 42
- Package Type: 42-UFBGA, DSBGA
- Cells: 1
from Lingto Electronic Limited
IC BAT CHG LI-ION 1CL DFN3030-14 [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
- Features: Over Voltage Protection
- Charge Current: 1000
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 2-4CELL 32QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: 0 to 70
- Features: Over Current Protection
from Utmel Electronic Limited
IC BATT CHRGR LI-ION 20DSBGA [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 20
- Package Type: 20-UFBGA, DSBGA
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION UCSP75M2 [See More]
- Cell Type: Li-Ion; Lithium Ion
- Supply Voltage: 8.3
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 2-4CELL 32QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Features: Over Current Protection
from Utmel Electronic Limited
IC BATT CHRGR LI-ION 4.2V 10-DFN [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Pins: 10
- Package Type: 10-VFDFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 16DIP [See More]
- Cell Type: Li-Ion; Lithium Ion
- Features: Over Voltage Protection; Over Current Protection
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 16QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC BATT CHRGR LI-ION/POL 28TQFN [See More]
- Cell Type: Li-Ion
- Pins: 28
- Package Type: QFN
- Operating Temperature: -10 to 100
from Lingto Electronic Limited
IC BATT CNTL LI-ION 2-4CEL 16DIP [See More]
- Cell Type: Li-Ion; Lithium Ion
- Charge Current: 2000
- Features: Over Voltage Protection; Over Current Protection
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 20QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
- Features: Over Voltage Protection
from Utmel Electronic Limited
IC BATT CHRGR LIION 4.242V 10DFN [See More]
- Cell Type: Li-Ion; Lithium-Ion
- Pins: 10
- Package Type: 10-VFDFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC BATT FAST CHG LI-ION 16SOIC [See More]
- Cell Type: Li-Ion; Lithium Ion
- Features: Over Voltage Protection; Over Current Protection
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 20QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
- Features: Over Voltage Protection
from Utmel Electronic Limited
IC BATTERY CHARGER LION 24WQFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 24
- Package Type: 24-WFQFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC LI-ION FAST CHARGE 16-SOIC [See More]
- Cell Type: Li-Ion; Lithium Ion
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 2CELL 20TQFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC CHARGER BATTERY LI-ION 10DFN [See More]
- Cell Type: Li-Ion
- Operating Temperature: -40 to 85
- Supply Voltage: 5
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 8VSSOP [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 12DFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
- Features: Over Voltage Protection; Over Current Protection
from Utmel Electronic Limited
IC CHARGER LI-ION POLYMER 10-DFN [See More]
- Cell Type: Li-Ion
- Pins: 10
- Package Type: DFN
- Supply Voltage: 5
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 8SOIC [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 8TDFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC CHARGER LI-ION POLYMER 16-QFN [See More]
- Cell Type: Li-Ion
- Pins: 16
- Package Type: VQFN
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 8TSSOP [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.2
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1CELL 16QFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC CHARGER LI-ION USB/AC 10WSON [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Pins: 10
- Package Type: 10-WFDFN Exposed Pad
- Cells: 1
from Lingto Electronic Limited
IC BATT CHG LI-ION 1CELL 8SOIC [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Supply Voltage: 4.1
from Shenzhen Shengyu Electronics Technology Limited
IC BATT CHG LI-ION 1-4CEL 32TQFN [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Operating Temperature: -10 to 100
- Features: Over Voltage Protection; Over Current Protection
from Utmel Electronic Limited
IC CHARGER LI-ION/POLY [See More]
- Cell Type: Li-Ion; Lithium Ion/Polymer
- Cells: 1
- Package Type: 16-PowerWFDFN
- Supply Voltage: 7.5