Lead Acid Battery Charger ICs

Last Updated: January 31, 2025

Description

Lead Acid Battery Charger ICs are integrated circuits specifically designed to manage the charging process of lead acid batteries. These ICs regulate the charge current and voltage to ensure the battery is charged efficiently and safely, preventing overcharging and extending the battery's lifespan.

Working Principle

Lead Acid Battery Charger ICs operate by controlling the charge current through a comparator and a programmable reference. The comparator monitors the voltage across a sense resistor, and its output controls a FET (Field Effect Transistor) to switch the charge voltage on and off. This process is crucial for maintaining the battery's health by preventing overcharging. The ICs also monitor the battery voltage continuously, activating a trickle charge when the voltage drops below a certain threshold to maintain a full charge. This precise control of the charging cycle is essential for quickly recharging the battery while ensuring safety and longevity .

Applications

Lead Acid Battery Charger ICs are used in a variety of applications where lead acid batteries are prevalent. Specific examples include automotive battery chargers, backup power systems, and uninterruptible power supplies (UPS). These ICs are also employed in industrial equipment and emergency lighting systems, where reliable battery performance is critical.

Advantages over other Battery Charger ICs

Lead Acid Battery Charger ICs offer specific advantages when used with lead acid batteries compared to other types of battery charger ICs. They are optimized for the unique charging requirements of lead acid batteries, such as the need for precise voltage control and the ability to handle the battery's specific charge and discharge cycles. This optimization ensures better performance and longer battery life compared to using a generic battery charger IC not tailored for lead acid batteries.

Limitations

One limitation of Lead Acid Battery Charger ICs is their specificity to lead acid batteries, which means they are not suitable for charging other types of batteries like lithium-ion or nickel-metal hydride without significant modifications. Additionally, lead acid batteries themselves have limitations, such as being heavier and having a lower energy density compared to other battery types, which can impact the overall system design and efficiency.

Considerations

When selecting a Lead Acid Battery Charger IC, several factors should be considered. Initial costs can vary depending on the complexity and features of the IC. Operating expenses are generally low, but the efficiency of the charging process can affect energy consumption. Durability is typically high, as these ICs are designed to withstand the rigors of regular use. Accuracy in voltage and current control is crucial for maintaining battery health, and this should be a key consideration in the selection process. Replacement and maintenance costs are generally low, but it's important to ensure that the IC is compatible with the specific battery and application requirements to avoid additional expenses.

56 Results
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms -- BQ2031PN-A5
from Texas Instruments

Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-PDIP -20 to 70 [See More]

  • Cell Type: Lead Acid
  • Features: Lead-Free
  • Charger Type: Switching
  • Package Type: PDIP,SOIC
PMIC - Battery Chargers -- 161-LT8491EUKJ#TRPBFTR-ND
from DigiKey

IC BATT CHG LEAD ACID 1CEL 64QFN [See More]

  • Cell Type: Lead Acid
  • Package Type: 64-WFQFN Exposed Pad
  • Features: Over Voltage Protection
  • Pins: 64
Battery Chargers - DTB120225UC-P5P-FL -- 1021344-DTB120225UC-P5P-FL [DTB120225UC-P5P-FL from CUI Inc.]
from Win Source Electronics

Manufacturer: CUI Inc. Win Source Part Number: 1021344-DTB120225UC-P5P-FL. Type: Lead Acid. Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female. Features: Multiple Charge Modes. Approvals: CE, cUL, UL. Mounting: Desktop. Voltage - Input: 100 to 240 VAC. Number of Cells: 1. Charge Current - Max:... [See More]

  • Cell Type: Lead Acid
  • Charge Current: 2250
  • Cells: 1
  • Operating Temperature: 0 to 40
Battery Management -- 1456097 [BQ34Z100PW-G1 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments BQ34Z100PW-G1 [See More]

  • Cell Type: Li-Ion; NiCd; NiMH; Lead Acid; Lead-acid, lithium-ion, nicd, nimh
  • Pins: 14
  • Package Type: SSOP; Tssop
BQ2031PN-A5 [BQ2031PN-A5 from Texas Instruments High-Performance Analog]
from Rochester Electronics

BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms [See More]

  • Cell Type: Lead Acid
  • Package Type: DIP; PDIP; PDIP16
  • Charger Type: Switching
BQ24450 Integrated Charge Controller for Lead-Acid Batteries -- BQ24450DW
from Texas Instruments

Integrated Charge Controller for Lead-Acid Batteries 16-SOIC [See More]

  • Cell Type: Lead Acid
  • Package Type: SOIC
  • Features: Lead-Free
  • Cells: 2 to 4
PMIC - Battery Chargers -- 175-MAX17702ATG+-ND
from DigiKey

BATT CTRL LEAD ACID 24TQFN [See More]

  • Cell Type: Lead Acid
  • Package Type: 24-WFQFN Exposed Pad
  • Features: Over Voltage Protection; Over Current Protection
  • Pins: 24
Battery Chargers - DTB120300UC-P5P-FL -- 1021345-DTB120300UC-P5P-FL [DTB120300UC-P5P-FL from CUI Inc.]
from Win Source Electronics

Manufacturer: CUI Inc. Win Source Part Number: 1021345-DTB120300UC-P5P-FL. Type: Lead Acid. Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female. Features: Multiple Charge Modes. Approvals: CE, cUL, UL. Mounting: Desktop. Voltage - Input: 100 to 240 VAC. Number of Cells: 1. Charge Current - Max:... [See More]

  • Cell Type: Lead Acid
  • Charge Current: 3000
  • Cells: 1
  • Operating Temperature: 0 to 40
Battery Management -- 1627580 [UC2906N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments UC2906N [See More]

  • Cell Type: Lead Acid; Lead-acid
  • Pins: 16
  • Package Type: DIP; Pdip
BQ2031SN-A5 [BQ2031SN-A5 from Texas Instruments High-Performance Analog]
from Rochester Electronics

BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms [See More]

  • Cell Type: Lead Acid
  • Package Type: SOIC; SOIC16
  • Charger Type: Switching
UC2906 Linear Lead-Acid Battery Charger -- UC2906DW
from Texas Instruments

Linear Lead-Acid Battery Charger 16-SOIC -40 to 70 [See More]

  • Cell Type: Lead Acid
  • Features: Lead-Free
  • Charger Type: Linear
  • Package Type: PDIP,SOIC,PLCC
PMIC - Battery Chargers -- 296-11208-5-ND [UC2906N from Texas Instruments High-Performance Analog]
from DigiKey

IC BATT CHG LEAD ACID 16DIP [See More]

  • Cell Type: Lead Acid
  • Package Type: 16-DIP (0.300", 7.62mm)
  • Features: Lead-Free
  • Pins: 16
Battery Chargers - LOK4240-2RLDG -- 761881-LOK4240-2RLDG [LOK4240-2RLDG from Bel Fuse – Circuit Protection]
from Win Source Electronics

Manufacturer: Bel Power Solutions. Win Source Part Number: 761881-LOK4240-2RLDG. Series: Melcher LOK4000. Type: Lead Acid. Termination Style: Terminal Block. Operating Temperature Range: -10 °C ~ 50 °C. Approvals: cCSAus, CE, cULus, NEMKO. Mounting: DIN Rail. Voltage - Input: 85 ~ 264 VAC. [See More]

  • Cell Type: Lead Acid
  • Charge Current: 1800
  • Cells: 1
  • Operating Temperature: -10 to 50
Battery Management -- 1628098 [BQ24450DW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments BQ24450DW [See More]

  • Cell Type: Lead Acid; Lead-acid
  • Pins: 16
  • Package Type: SOIC; Soic
UC2909-EP Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense -- UC2909MDWREP
from Texas Instruments

Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense 20-SOIC -55 to 125 [See More]

  • Cell Type: Lead Acid
  • Features: Lead-Free
  • Charger Type: Switching
  • Package Type: SOIC
PMIC - Battery Chargers -- 296-11345-5-ND [UC3909DW from Texas Instruments High-Performance Analog]
from DigiKey

IC BATT CHG LEAD ACID 20SOIC [See More]

  • Cell Type: Lead Acid
  • Package Type: 20-SOIC (0.295", 7.50mm Width)
  • Features: Lead-Free
  • Pins: 20
Battery Chargers - LWR1601-6EM1 -- 792846-LWR1601-6EM1 [LWR1601-6EM1 from Bel Fuse – Circuit Protection]
from Win Source Electronics

Manufacturer: Bel Power Solutions. Win Source Part Number: 792846-LWR1601-6EM1. Series: Melcher W. Type: Lead Acid. Termination Style: Terminal Block. Operating Temperature Range: -40 °C ~ 60 °C. Features: LED Indicator. Approvals: cCSAus, CE, cULus, NEMKO. Mounting: DIN Rail. Voltage -... [See More]

  • Cell Type: Lead Acid
  • Charge Current: 5000
  • Cells: 1
  • Operating Temperature: -40 to 60
Battery Management -- 1628100 [BQ24650RVAT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments BQ24650RVAT [See More]

  • Cell Type: Li-Ion; Lead Acid; Lead-acid, lifepo4, lithium-ion, lithium-polymer
  • Pins: 16
  • Package Type: Vqfn
PMIC - Battery Chargers -- 296-12193-5-ND [UC3906Q from Texas Instruments High-Performance Analog]
from DigiKey

IC BATT CHG LEAD ACID 20PLCC [See More]

  • Cell Type: Lead Acid
  • Package Type: 20-LCC (J-Lead)
  • Features: Lead-Free
  • Pins: 20
Integrated Circuits (ICs) - PMIC - Battery Chargers -- 977161-BQ25723RSNR [BQ25723RSNR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 977161-BQ25723RSNR. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Interface: I2C. Fault Protection: Over Current, Over Voltage. Voltage - Supply (Max): 26V. Battery Chemistry: Lead... [See More]

  • Cell Type: Lead Acid
  • Cells: 1 to 4
  • Features: Over Voltage Protection; Over Current Protection
  • Charge Current: 16256
Battery Management -- 2088464 [BQ24092DGQR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments BQ24092DGQR [See More]

  • Cell Type: Li-Ion; NiCd; NiMH; Lead Acid; Lead-acid, lithium-ion, nicd, nimh
  • Pins: 10
  • Package Type: SOIC; Soic
  • Operating Temperature: 150
PMIC - Battery Chargers -- 296-2228-5-ND [UC2906DW from Texas Instruments High-Performance Analog]
from DigiKey

IC BATT CHG LEAD ACID 16SOIC [See More]

  • Cell Type: Lead Acid
  • Package Type: 16-SOIC (0.295", 7.50mm Width)
  • Features: Lead-Free
  • Pins: 16
Integrated Circuits (ICs) - PMIC - Battery Chargers -- 999811-BQ25720RSNR [BQ25720RSNR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 999811-BQ25720RSNR. Category: Integrated Circuits (ICs) >PMIC - Battery Chargers. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Fault Protection: Over Current, Over Temperature. Voltage - Supply (Max): 26V. Battery Chemistry: Lead Acid,... [See More]

  • Cell Type: Lead Acid
  • Cells: 1 to 4
  • Features: Over Current Protection
  • Charge Current: 16256
Battery Management -- 2088466 [BQ76200PWR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments BQ76200PWR [See More]

  • Cell Type: Lead Acid; Lead-acid
  • Pins: 16
  • Package Type: SOIC; Soic
PMIC - Battery Chargers -- 296-2229-5-ND [UC2909N from Texas Instruments High-Performance Analog]
from DigiKey

IC BATT CHG LEAD ACID 20DIP [See More]

  • Cell Type: Lead Acid
  • Package Type: 20-DIP (0.300", 7.62mm)
  • Features: Lead-Free
  • Pins: 20
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers -- 1350845-UC3906DWG4 [UC3906DWG4 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1350845-UC3906DWG4. Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers. Package: Tube. Standard Package: 40. Voltage - Supply (Max): 40V. Battery Chemistry: Lead Acid. Programmable Features: Current. Mounting Type: Surface Mount. Package / Case:... [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: 0 to 70
  • Package Type: SOIC
Battery Management -- 2520808 [UC3906DW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments UC3906DW [See More]

  • Cell Type: Lead Acid; Lead Acid
  • Pins: 16
  • Package Type: SOIC; SOIC-16
  • Operating Temperature: 70
PMIC - Battery Chargers -- 296-30430-1-ND [BQ2031SN-A5TR from Texas Instruments High-Performance Analog]
from DigiKey

IC BAT CHG LEAD ACID 1CEL 16SOIC [See More]

  • Cell Type: Lead Acid
  • Package Type: 16-SOIC (0.154", 3.90mm Width)
  • Features: Over Voltage Protection; Lead-Free
  • Pins: 16
PMIC - PMIC - Battery Chargers - BQ2031PN-A5 -- 141256-BQ2031PN-A5 [BQ2031PN-A5 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 141256-BQ2031PN-A5. Packaging: Tube/Rail. Fault Protection: Over Temperature, Over Voltage. Battery Chemistry: Lead Acid. Number of Cells: 1. Current - Charging: Constant, Pulsed. Programmable Features: Current, Timer, Voltage. Charge Current... [See More]

  • Cell Type: Lead Acid
  • Package Type: DIP; PDIP; 16-PDIP
  • Features: Over Voltage Protection
  • Cells: 1
PMIC - Battery Chargers -- UC3909Q-ND [UC3909Q from Texas Instruments High-Performance Analog]
from DigiKey

IC BATT CHG LEAD ACID 28PLCC [See More]

  • Cell Type: Lead Acid
  • Package Type: 28-LCC (J-Lead)
  • Features: Lead-Free
  • Pins: 28
PMIC - PMIC - Battery Chargers - BQ2031SN-A5 -- 079663-BQ2031SN-A5 [BQ2031SN-A5 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 079663-BQ2031SN-A5. Packaging: Tube/Rail. Fault Protection: Over Temperature, Over Voltage. Battery Chemistry: Lead Acid. Number of Cells: 1. Current - Charging: Constant, Pulsed. Programmable Features: Current, Timer, Voltage. Charge Current... [See More]

  • Cell Type: Lead Acid
  • Package Type: SOIC; 16-SOIC
  • Features: Over Voltage Protection
  • Cells: 1
PMIC - PMIC - Battery Chargers - BQ2031SN-A5TR -- 011853-BQ2031SN-A5TR [BQ2031SN-A5TR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 011853-BQ2031SN-A5TR. Packaging: Reel - TR. Fault Protection: Over Temperature, Over Voltage. Battery Chemistry: Lead Acid. Number of Cells: 1. Current - Charging: Constant, Pulsed. Programmable Features: Current, Timer, Voltage. Charge... [See More]

  • Cell Type: Lead Acid
  • Package Type: SOIC; 16-SOIC
  • Features: Over Voltage Protection
  • Cells: 1
PMIC - PMIC - Battery Chargers - BQ2031SN-A5TRG4 -- 201279-BQ2031SN-A5TRG4 [BQ2031SN-A5TRG4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 201279-BQ2031SN-A5TRG4. Packaging: Reel - TR. Fault Protection: Over Temperature, Over Voltage. Battery Chemistry: Lead Acid. Number of Cells: 1. Current - Charging: Constant, Pulsed. Programmable Features: Current, Timer, Voltage. Charge... [See More]

  • Cell Type: Lead Acid
  • Package Type: SOIC; 16-SOIC
  • Features: Over Voltage Protection
  • Cells: 1
PMIC - PMIC - Battery Chargers - UC2906DW -- 1275847-UC2906DW [UC2906DW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1275847-UC2906DW. Packaging: Tube. Mounting Style: SMD. Battery Chemistry: Lead Acid. Programmable Features: Current. Categories: Integrated Circuits. Supplier Device Package: 16-SOIC. Temperature Range - Operating: -40 °C ~ 70 °C. [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: -40 to 70
  • Package Type: SOIC
PMIC - PMIC - Battery Chargers - UC2906DWTR -- 035655-UC2906DWTR [UC2906DWTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 035655-UC2906DWTR. Packaging: Reel - TR. Battery Chemistry: Lead Acid. Programmable Features: Current. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 70 °C (TA). Case / Package: 16-SOIC. [See More]

  • Cell Type: Lead Acid
  • Supply Voltage: 40
  • Package Type: SOIC; 16-SOIC
  • Operating Temperature: -40 to 70
PMIC - PMIC - Battery Chargers - UC2906N -- 1115444-UC2906N [UC2906N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1115444-UC2906N. Packaging: Tube/Rail. Battery Chemistry: Lead Acid. Programmable Features: Current. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 70 °C (TA). Case / Package: 16-PDIP. [See More]

  • Cell Type: Lead Acid
  • Supply Voltage: 40
  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: -40 to 70
PMIC - PMIC - Battery Chargers - UC2906Q -- 938024-UC2906Q [UC2906Q from Rochester Electronics]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 938024-UC2906Q. Operating Temperature Range: -40 °C ~ 70 °C (TA). Features: Charger IC Lead Acid 20-PLCC (9x9). Package: Tube. Package: 20-LCC (J-Lead). Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated Circuits... [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: -40 to 70
  • Package Type: PLCC; 20-PLCC (9x9)
PMIC - PMIC - Battery Chargers - UC2909DWTR -- 901685-UC2909DWTR [UC2909DWTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 901685-UC2909DWTR. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Charger IC Lead Acid 20-SOIC. Package: Reel - TR. Package: 20-SOIC (0.295", 7.50mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family Name:... [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: -40 to 85
  • Package Type: SOIC; 20-SOIC
PMIC - PMIC - Battery Chargers - UC2909N -- 1275851-UC2909N [UC2909N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1275851-UC2909N. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 20-DIP (0.300", 7.62mm). Part Status: Obsolete(EOL). Battery Chemistry: Lead Acid. Current - Charging: Constant - Programmable. Family Name:... [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: -40 to 85
  • Package Type: DIP
PMIC - PMIC - Battery Chargers - UC3906DW -- 035736-UC3906DW [UC3906DW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 035736-UC3906DW. Packaging: Tube/Rail. Battery Chemistry: Lead Acid. Programmable Features: Current. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package: 16-SOIC. Maximum... [See More]

  • Cell Type: Lead Acid
  • Supply Voltage: 40
  • Package Type: SOIC; 16-SOIC
  • Operating Temperature: 0 to 70
PMIC - PMIC - Battery Chargers - UC3906DWTR -- 1276045-UC3906DWTR [UC3906DWTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1276045-UC3906DWTR. Packaging: Reel - TR. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 16-SOIC (0.295", 7.50mm Width). Battery Chemistry: Lead Acid. Programmable Features: Current. Family Name: UC3906. Categories:... [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: 0 to 70
  • Package Type: SOIC
PMIC - PMIC - Battery Chargers - UC3906DWTRG4 -- 938037-UC3906DWTRG4 [UC3906DWTRG4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 938037-UC3906DWTRG4. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: Charger IC Lead Acid 16-SOIC. Package: 16-SOIC (0.295", 7.50mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: UC3906. Categories:... [See More]

  • Cell Type: Lead Acid
  • Operating Temperature: 0 to 70
  • Package Type: SOIC; 16-SOIC
PMIC - PMIC - Battery Chargers - UC3906N -- 035737-UC3906N [UC3906N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 035737-UC3906N. Packaging: Tube/Rail. Battery Chemistry: Lead Acid. Programmable Features: Current. Family Name: UC3906. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C (TA). Case /... [See More]

  • Cell Type: Lead Acid
  • Supply Voltage: 40
  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: 0 to 70
PMIC - PMIC - Battery Chargers - UC3906Q -- 140631-UC3906Q [UC3906Q from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 140631-UC3906Q. Packaging: Tube/Rail. Battery Chemistry: Lead Acid. Programmable Features: Current. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package: 20-PLCC (9x9). [See More]

  • Cell Type: Lead Acid
  • Supply Voltage: 40
  • Package Type: PLCC; 20-PLCC (9x9)
  • Operating Temperature: 0 to 70
PMIC - Battery Chargers -- BQ2031PN-A5
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 1CEL 16DIP [See More]

  • Cell Type: Lead Acid; Lead Acid
  • Charge Current: 5
  • Features: Over Voltage Protection
PMIC - Battery Chargers -- BQ2031SN-A5
from Lingto Electronic Limited

IC BAT CHG LEAD ACID 1CEL 16SOIC [See More]

  • Cell Type: Lead Acid; Lead Acid
  • Charge Current: 5
  • Features: Over Voltage Protection
PMIC - Battery Chargers -- BQ24450DW
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 16SOIC [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- BQ25720RSNR
from Lingto Electronic Limited

SMBUS 1- TO 4-CELL NVDC BUCK-BOO [See More]

  • Cell Type: Lead Acid; Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap
  • Supply Voltage: 24
  • Features: Over Current Protection
  • Charge Current: 16256
PMIC - Battery Chargers -- UC2906NG4
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 16DIP [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC2906Q
from Lingto Electronic Limited

IC BATT CHG PWR SUP SUPPORT CIRC [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC2906Q
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 20PLCC [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC2909DW
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 20SOIC [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC2909N
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 20DIP [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC3909N
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 20DIP [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC3909Q
from Lingto Electronic Limited

IC BATT CHG 0.1A 242KHZ BIPOLAR [See More]

  • Cell Type: Lead Acid; Lead Acid
PMIC - Battery Chargers -- UC3909Q
from Lingto Electronic Limited

IC BATT CHG LEAD ACID 28PLCC [See More]

  • Cell Type: Lead Acid; Lead Acid