SOT23 Current Limiting Diodes
3 Results
DIODE PIN RF PWR LIMITER SOT-23 -- 107-HSMP-4820-TR1G [HSMP-4820-TR1G from Broadcom Inc.]
from Utmel Electronic Limited
from Utmel Electronic Limited
DIODE PIN RF PWR LIMITER SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
- Life Cycle Stage: Obsolete
- PD: 250
Diode Current Reg. 100V 0.288mA 3-Pin SOT-23 -- SST500 [SST500 from Calogic, LLC]
from Karl Kruse GmbH & Co. KG
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package: SOT23; SOT-23
Current Regulating Diodes -- SST500
from Linear Systems
from Linear Systems
Direct Replacement for Siliconix-Vishay SST500 Series. Ideal for Current Limiting and Constant Current Applications. Available in SOT-23 3L RoHS and Tested Die. All Devices are available with special testing to customer specification. [See More]
- Package: SOT23
- RoHS Compliant: RoHS