RoHS Compliant Current Limiting Diodes
from Win Source Electronics
Manufacturer: Ametherm. Win Source Part Number: 1326010-SL32 5R020. Category: Circuit Protection >Inrush Current Limiters (ICL). Packaging: Bulk. Standard Package: 50. Tolerance: ±20%. Lead Spacing: 0.307" (7.80mm). Diameter: 1.220" (31.00mm). R @ 25 °C: 5 Ohms. Current - Steady State... [See More]
- RoHS Compliant: RoHS
from Linear Systems
Direct Replacement for Siliconix-Vishay J500 Series. Ideal for Current Limiting and Constant Current Applications. Available in TO-92 3L RoHS and Tested Die. All Devices are available with special testing to customer specification. [See More]
- Package: TO-92
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE PIN RF PWR LIMITER SOT-23 [See More]
- Life Cycle Stage: Obsolete
- Tj: 150
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- PD: 250
from Linear Systems
Direct Replacement for Siliconix-Vishay SST500 Series. Ideal for Current Limiting and Constant Current Applications. Available in SOT-23 3L RoHS and Tested Die. All Devices are available with special testing to customer specification. [See More]
- Package: SOT23
- RoHS Compliant: RoHS