5-axis CNC Routers

9 Results
CNC Machine, Fix Bridge, Five Axis -- F SERIES
from Multiax

The F SERIES, articulating 5 axes Machining Centers, are designed, and built with rigidity, agility, and flexibility in mind. F SERIES specially features an extra rigid construction with opposing slide ways on the Z axis and the reinforced cross beam to ensure straightness and squareness precision... [See More]

  • Number of Axes: 5-axis; 6-axis (optional feature)
  • X-axis Travel: 98.43 to 276
  • Frame Construction: Fixed Bridge
  • Y-axis Travel: 47.24 to 157
ARES
from CMS North America, Inc.

The range of 5-axis CNC machining centres is featured by a large working envelope,fully enclosed, which ensures maximum operational and environmental safety. [See More]

  • Number of Axes: 5-axis
  • X-axis Travel: 142 to 236
  • Frame Construction: Gantry
  • Y-axis Travel: 70.87 to 102
Multi-Purpose Five Axis CNC Router Series -- Model 77
from Thermwood Corporation

The Multi-Purpose Five Axis Series combines all the elements needed for trimming formed parts, patterns or molds using five-axis simultaneous motions. A heavy duty, high speed contained system for the machining of larger aerospace and composite materials (various sizes available) [See More]

  • Number of Axes: 5-axis
  • Z-axis Travel: 36
  • Frame Construction: Gantry
  • Spindle Power: 12
CNC Machine, Moving Bridge, Gantries With High Shoulders -- A SERIES
from Multiax

Heavy duty closed structure, high rail gantries for large work envelopes. This massive, suspended gantry 5-axis CNC machine is ideal for machining large cubic size work pieces. Most common automated CNC operations include milling, cutting, drilling, countersinking, as well as rivet and fasteners... [See More]

  • Number of Axes: 3-axis (optional feature); 4-axis (optional feature); 5-axis; 6-axis (optional feature)
  • X-axis Travel: 118 to 315
  • Frame Construction: Gantry
  • Y-axis Travel: 118 to 1181
Multi-Purpose Five Axis CNC Router Series -- Multi-Purpose 67
from Thermwood Corporation

The Multi-Purpose Five Axis Series combines all the elements needed for trimming formed parts, patterns or molds using five-axis simultaneous motions. Entry level five axis available with either single or dual moving aluminum tables. [See More]

  • Number of Axes: 5-axis
  • Z-axis Travel: 24 to 60
  • Frame Construction: Gantry
  • Features: Multiple Spindles; Tool Changer
CNC Machine, Moving Bridge, Gantries With Low Shoulders -- L SERIES
from Multiax

Heavy duty low rail gantries, ideal for hybrid configurations. One of the most important aspects of an open structure/low rail structure is that it enables maximum accessibility (loading/unloading) either from the front or from the sides. The travelling column design provides an easily accessible... [See More]

  • Number of Axes: 3-axis (optional feature); 4-axis (optional feature); 5-axis; 6-axis (optional feature)
  • X-axis Travel: 98.43 to 197
  • Frame Construction: Gantry
  • Y-axis Travel: 118 to 1181
Multi-Purpose Five Axis CNC Router Series -- Multi-Purpose 70
from Thermwood Corporation

The Multi-Purpose Five Axis Series combines all the elements needed for trimming formed parts, patterns or molds using five-axis simultaneous motions. Designed for aerospace and composite applications utilizing large/heavy fixtures (various sizes available) [See More]

  • Number of Axes: 5-axis
  • Z-axis Travel: 24 to 60
  • Frame Construction: Gantry
  • Features: Tool Changer
CNC Machine, Moving Bridge, Longitudinal Gantries -- T SERIES
from Multiax

The perfect closed cell CNC 5-axis machining center. Multiax has developed a 5-axis machining center for fast and accurate machining of complex 3D surfaces which are generally used in the plastic and composites industry. The T SERIES is productive, reliable, and easy to use. It is built to exceed... [See More]

  • Number of Axes: 3-axis (optional feature); 4-axis (optional feature); 5-axis; 6-axis (optional feature)
  • X-axis Travel: 142 to 236
  • Frame Construction: Gantry
  • Y-axis Travel: 70.87 to 102
Multi-Purpose Five Axis CNC Router Series -- Multi-Purpose 90
from Thermwood Corporation

The Multi-Purpose Five Axis Series combines all the elements needed for trimming formed parts, patterns or molds using five-axis simultaneous motions. Heavy duty, high speed trimming and pattern matching, available in single or dual moving aluminum tables. [See More]

  • Number of Axes: 5-axis
  • Z-axis Travel: 24 to 60
  • Frame Construction: Gantry
  • Features: Tool Changer