Tool Changer CNC Routers
from Multiax
Technology, stiffness and accuracy to get maximum performance for milling aluminum plates and similar materials. This machine series has been studied primarily for CNC nesting processes, but it allows great possibilities of customization, that make this machine perfect for a wider range of... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles (optional feature); Tool Changer; Vacuum Table (optional feature)
- Frame Construction: Gantry
- Number of Axes: 3-axis (optional feature); 4-axis (optional feature); 5-axis (optional feature)
- X-axis Travel: 47.24 to 118
from MultiCam, Inc.
The MultiCam 7000 XD is a high-production panel-processing CNC router offered at an affordable price. It is designed for cabinet shops and plywood processors that demand high-speed automatic load/unload panel processing. With the experience of more than 8000 CNC machines sold worldwide, the MultiCam... [See More]
- Features: Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- X-axis Travel: 230
from Associated Pacific Machine Corp.
CNC controlled Die-Less knife cutting, punching, and pen-marking for a wide range of materials. The reciprocating knife (also known as an oscillating knife) can be controlled by electrical or pneumatic motor. A CNC milling (routing) tool is also available. The reciprocating knife can cut materials... [See More]
- Features: Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- X-axis Travel: 63
from Thermwood Corporation
The CabinetShop Series combines all the elements needed for a custom cabinet shop to design and machine custom cabinets, custom furniture and support products. [See More]
- Features: Multiple Spindles (optional feature); Tool Changer; Vacuum Table
- Frame Construction: Gantry
- Number of Axes: 3-axis
- Maximum Speed: 4100
from Haas Automation, Inc.
Gantry Router; 121" x 61" x 11" (3073 x 1549 x 279 mm), 40 taper, 15 hp (11.2 kW) vector drive, 10,000 rpm, 10-pocket automatic tool changer, memory lock keyswitch, 15" color LCD monitor and USB port. [See More]
- Features: Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- X-axis Travel: 121
from Travis CNC
Travis was established in Argentina in 1977 and, with time, we grew to have operations in Brazil, Spain and Taiwan. Manufacturing, distribution and sale of CNC and conventional machines are carried out from these three continents. The company is in constant expansion, focused on continuously... [See More]
- Features: Machine Enclosure / Guarding; Multiple Spindles; Tool Changer
- Frame Construction: Articulated Robot
- Number of Axes: 3-axis
from Multiax
The NE Series machining centers are designed and built in the United States, can be custom configured to offer broad industry applications. NE Series features a compact CNC machining center with heavy-duty moving bridge structure, extra rigid construction, and is tailored to enable even the most... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles (optional feature); Tool Changer; Vacuum Table (optional feature)
- Frame Construction: Gantry
- Number of Axes: 3-axis; 4-axis (optional feature); 5-axis (optional feature); 6-axis (optional feature)
- X-axis Travel: 47.24 to 102
from Thermwood Corporation
The CabinetShop Series combines all the elements needed for a custom cabinet shop to design and machine custom cabinets, custom furniture and support products. [See More]
- Features: Multiple Spindles; Tool Changer; Vacuum Table
- Frame Construction: Gantry
- Number of Axes: 3-axis
- Maximum Speed: 4200
from Haas Automation, Inc.
Gantry Router; 145" x 85" x 11" (3683 x 2159 x 279 mm), 40 taper, 15 hp (11.2 kW) vector drive, 10,000 rpm, 10-pocket automatic tool changer, memory lock keyswitch, 15" color LCD monitor and USB port. [See More]
- Features: Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- X-axis Travel: 145
from Multiax
Our original DCU SERIES for Drilling and Cutting blade root ends (European Patent EP n. 2379278 B1) are special multi-process horizontal CNC machining centers engineered to bring greater and faster machining capabilities and improve the actual industry standards. The experience we accumulated in... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles; Tool Changer
- Frame Construction: Clamps Move Part Through Spindles
- Number of Axes: 3-axis
- X-axis Travel: 62.99 to 157
from Thermwood Corporation
The CabinetShop Series combines all the elements needed for a custom cabinet shop to design and machine custom cabinets, custom furniture and support products. The CabinetShop 43 offers premium performance not normally seen at this price point. For example, it has positioning speeds to 3,180 inches... [See More]
- Features: Tool Changer; Vacuum Table
- Frame Construction: Gantry
- Number of Axes: 3-axis
- Spindle Power: 12
from Multiax
The F SERIES, articulating 5 axes Machining Centers, are designed, and built with rigidity, agility, and flexibility in mind. F SERIES specially features an extra rigid construction with opposing slide ways on the Z axis and the reinforced cross beam to ensure straightness and squareness precision... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles (optional feature); Tool Changer; Vacuum Table
- Frame Construction: Fixed Bridge
- Number of Axes: 5-axis; 6-axis (optional feature)
- X-axis Travel: 98.43 to 276
from Thermwood Corporation
The FrameBuilder Series combine all the elements needed to machine nested upholstered frame parts from sheet stock. [See More]
- Features: Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- Spindle Power: 18
from Multiax
When required in 5-axis configuration it is called F SERIES, so the M SERIES is limited to 3-4 axis. Depending on the specific application, the table(s) can be equipped with many different types of surfaces and clamping systems (phenolic vacuum, aluminum, T-slots inserts/steel, rails/pods/vices,... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles; Tool Changer; Vacuum Table
- Frame Construction: Fixed Bridge
- Number of Axes: 3-axis; 4-axis (optional feature)
- X-axis Travel: 98.43 to 276
from Thermwood Corporation
The Multi-Purpose Three Axis Series are highly flexible, making them ideal for a variety of manufacturing applications. [See More]
- Features: Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- Spindle Power: 12
from Multiax
The B SERIES is the most robust, precise, and productive machine in the complete Muitiax line of CNC Routers. Designed and built to run 24/7 for the most demanding CNC users in the wood, N/F metals, plastics, and composites industries. The B Series features a heavy-duty construction, oversized, to... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles; Tool Changer; Vacuum Table
- Frame Construction: Fixed Bridge
- Number of Axes: 3-axis; 4-axis (optional feature); 5-axis (optional feature); 6-axis (optional feature)
- X-axis Travel: 98.43 to 315
from Thermwood Corporation
The SignRouter Series - This I-Cut compatible system trims printed graphics on rigid substrates such as foam board, plastic, acrylic, fiberglass/composites, wood and non-ferrous metals. It also machines store fixtures made from materials such as wood, plywood, MDF, chipcore, plastic, acrylic and... [See More]
- Features: Multiple Spindles; Tool Changer
- Frame Construction: Gantry
- Number of Axes: 3-axis
- Maximum Speed: 2500
from Multiax
Solid cantilever models, for precision routing, drilling, and sawing operations, especially for small production lots, single series, samples, and other non-series production dynamics. Structures easy to customize for special applications. The simple but complete solution, ideal for companies... [See More]
- Features: Machine Enclosure / Guarding (optional feature); Multiple Spindles (optional feature); Tool Changer; Vacuum Table (optional feature)
- Frame Construction: C-Frame
- Number of Axes: 3-axis; 4-axis (optional feature); 5-axis (optional feature); 6-axis (optional feature)
- X-axis Travel: 47.24 to 70.87
from Thermwood Corporation
The Multi-Purpose Five Axis Series combines all the elements needed for trimming formed parts, patterns or molds using five-axis simultaneous motions. Entry level five axis available with either single or dual moving aluminum tables. [See More]
- Features: Multiple Spindles; Tool Changer
- Frame Construction: Gantry
- Number of Axes: 5-axis
- Z-axis Travel: 24 to 60