Polymer Bond Polymer Concrete and Mortar

2 Results
High Performance Epoxy, Dura-plate 6100
from Sherwin-Williams Protective & Marine Coatings

DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids. Low VOC. [See More]

  • Bond & Processing: PolymerBond; Epoxy
  • MOR / Flexural Strength: 11000
  • Max Use Temperature: 10 to 37.78
  • Compressive Strength: 15000
Acid-Alk Cement Mortar Grade -- No. 33
from Sauereisen, Inc.

Sauereisen Acid-Alk Cement No. 33 - Mortar Grade is the original one-part, chemical-setting, inorganic, modified silicate base cement. Supplied in powder form, No. 33 - Mortar Grade is mixed with potable water. Acid-Alk Cement Mortar Grade is specifically formulated to be used as a mortar in acid... [See More]

  • Product Type / Form: Cement or Binder; Mortar
  • Technology / Cure Type: Chemical
  • Bond & Processing: PolymerBond
  • Cure Time: 30 to 2160