Polymer Modified Polymer Concrete and Mortar

2 Results
TPM® #700 Polyacrylate Topping
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #700 POLYACRYLATE TOPPING SYSTEM is an acrylic polymer reinforced cementitious topping system. It is installed at a 1/4 ” nominal thickness and imparts greatly improved tensile, flexural and bond strengths to Portland cement compositions when compared to standard concrete. [See More]

  • Bond & Processing: PolymerModified
  • MOR / Flexural Strength: 1300 to 2000
  • Max Use Temperature: 70
  • Compressive Strength: 500 to 825
MortarCast™ -- Series 219
from Tnemec Company, Inc.

A high-performance, aggregate reinforced, cementitious epoxy [See More]

  • Product Type / Form: Mortar
  • Technology / Cure Type: Air
  • Bond & Processing: Water-Based Epoxy Modified Cement; PolymerModified; Epoxy
  • Cure Time: 720 to 1080