Metalized Film Bags and Sacks

6 Results
Bags - Conductive -- 65-102
from All-Spec Industries

The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package [See More]

  • Material: Metallized; Polyethylene (PE)
  • Features: StaticShield; ESD
  • Width: 14
  • Application: MaterialHandling
Bags - Cushioned -- 411-44
from All-Spec Industries

The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe. 3 layers static shielding laminate. 3 layers cancel anti static cushioning. Ziplock closure. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Material: Metallized; Plastic
  • Features: StaticShield; ESD
  • Width: 6
  • Application: MaterialHandling
Bags - Cushioned -- 421-44
from All-Spec Industries

The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe. 2 layers static shielding laminate. 2 layers cancel anti static cushioning. 2" Lip. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Material: Metallized; Plastic
  • Features: StaticShield; ESD
  • Width: 6
  • Application: MaterialHandling
Bags - Drum & Trash Can Liners -- 65-3036
from All-Spec Industries

Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated... [See More]

  • Material: Metallized; Polyethylene (PE)
  • Width: 30
  • Volume Capacity: 30
  • Features: StaticShield; ESD
Bags - Static Shielding -- 150-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total... [See More]

  • Material: Metallized
  • Features: StaticShield; ESD
  • Width: 14
  • Application: MaterialHandling
Bags - Static Shielding -- 50-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Total... [See More]

  • Material: Metallized
  • Features: StaticShield; ESD
  • Width: 14
  • Application: MaterialHandling