Heavy Duty Bags and Sacks
from Deviser, Inc.
These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]
- Features: HeavyDuty
- Application: Packaging; MaterialHandling
- Material: Polyethylene (PE)
from Advanced Poly-Packaging, Inc.
Choose from dozens of sizes, usually available for shipment with hours of your order. Our stock bag sizes range from 2"x3" to 10"x12" and from 1.5-mil to 4-mil thickness. Our high-quality pre-opened bags on rolls allow for maximum production on automatic or semiautomatic equipment. [See More]
- Features: HeavyDuty
- Height: 4 to 12
- Material: Polypropylene (PP)
- Width: 3 to 10
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]
- Features: HeavyDuty
- Height: 55
- Material: Polypropylene (PP)
- Width: 41
from Andax Industries
Andax Insulator Bushing Sac. Secondary containment for oil filled bushings & other electrical bushings requires a bushing containment bag. Our bushing containment bag is easy to use & completely encloses a leaking bushing in a heavy-duty sac with an oil-selective liner. Don't wait any... [See More]
- Features: HeavyDuty; Cooler / Insulated
- Width: 18
- Height: 6
from U.S. Plastic Corporation
Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the best ice bags on the... [See More]
- Features: HeavyDuty