Static Shielding Bags and Sacks

58 Results
Anti-Static, ESD Bags, Materials -- 1001026-ND [1001026 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 26"" (660.4mm)" [See More]

  • Features: StaticShield
Bennett and Bennett 8100 Static Shielding Bag 10 in x 12 in -- 81001012 [81001012 from Bennett & Bennett]
from Ellsworth Adhesives

Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 10 in x 12 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 1001420-ND [1001420 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 20"" (508mm)" [See More]

  • Features: StaticShield
SCS 1001012, 1000 Series Metal-In Static Shielding Bag 10 in x 12 in -- 1001012 [1001012 from SCS]
from Ellsworth Adhesives

SCS 1001012, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 12 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 1002.58-ND [1002.58 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 2.5"" (63.5mm) X 8"" (203.2mm)" [See More]

  • Features: StaticShield
SCS 1001014, 1000 Series Metal-In Static Shielding Bag 10 in x 14 in -- 1001014 [1001014 from SCS]
from Ellsworth Adhesives

SCS 1001014, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 14 in. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 100426-ND [100426 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 26"" (660.4mm)" [See More]

  • Features: StaticShield
SCS 10023, 1000 Series Metal-In Static Shielding Bag 2 in x 3 in -- 10023 [10023 from SCS]
from Ellsworth Adhesives

SCS 10023, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 3 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 100716-ND [100716 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 16"" (406.4mm)" [See More]

  • Features: StaticShield
SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in -- 10046 [10046 from SCS]
from Ellsworth Adhesives

SCS 10046, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13030-ND [13030 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <20nJ Energy Shielding 4"" (101.6mm) X 30"" (762mm)" [See More]

  • Features: StaticShield
SCS 10048, 1000 Series Metal-In Static Shielding Bag 4 in x 8 in -- 10048 [10048 from SCS]
from Ellsworth Adhesives

SCS 10048 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 8 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13075-ND [13075 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)" [See More]

  • Features: StaticShield
SCS 100510, 1000 Series Metal-In Static Shielding Bag 5 in x 10 in -- 100510 [100510 from SCS]
from Ellsworth Adhesives

SCS 100510, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 5 in x 10 in. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13090-ND [13090 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)" [See More]

  • Features: StaticShield
SCS 100810, 1000 Series Metal-In Static Shielding Bag 8 in x 10 in -- 100810 [100810 from SCS]
from Ellsworth Adhesives

SCS 100810, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 10 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13205-ND [13205 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)" [See More]

  • Features: StaticShield
SCS 100812, 1000 Series Metal-In Static Shielding Bag 8 in x 12 in -- 100812 [100812 from SCS]
from Ellsworth Adhesives

SCS 100812, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 12 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13215-ND [13215 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)" [See More]

  • Features: StaticShield
SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in -- 15046 [15046 from SCS]
from Ellsworth Adhesives

SCS 15046, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 4 in x 6 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13315-ND [13315 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 15"" (381mm) X 18"" (457.2mm)" [See More]

  • Features: StaticShield
SCS 150Z33, 1500 Series Metal-Out Static Shielding Zip Bag 3 in x 3 in -- 150Z33 [150Z33 from SCS]
from Ellsworth Adhesives

SCS 150Z33, Metal-Out Static Shielding Bag is made in the USA, with a zip top and lower exterior resistance than metal-in bags. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 3 in x 3 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 134-MI1012-ND [MI1012 from ACL Staticide]
from DigiKey

"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)" [See More]

  • Features: StaticShield
SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in -- 21267 [21267 from SCS]
from Ellsworth Adhesives

SCS 21267 Cushioned Static Shielding Bag is made in the USA, with an open top and a heat sealable inner surface. The bags have a thickness of 260 mils, puncture resistance of 15 lbs, and seal strength of 5 lbs. 2120R Series, 6 in x 7 in Bag. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 134-MIZ1012-ND [MIZ1012 from ACL Staticide]
from DigiKey

"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)" [See More]

  • Features: StaticShield
SCS 2301218, 2300R Series Cushioned Static Shielding Bag 12 in x 18 in -- 2301218 [2301218 from SCS]
from Ellsworth Adhesives

SCS 2301218, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 12 in x 18 in. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13440-ND [13440 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)" [See More]

  • Features: StaticShield
SCS 230T1217, 2300R Series Cushioned Static Shielding Tape Top Bag 12 in x 17 in -- 230T1217 [230T1217 from SCS]
from Ellsworth Adhesives

SCS 230T1217, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers and tape top closure. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 12 in x 17 in. [See More]

  • Features: StaticShield; ESD
Anti-Static, ESD Bags, Materials -- 13500-ND [13500 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 13528-ND [13528 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 20"" (508mm) X 24"" (609.6mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 13651-ND [13651 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 7"" (177.8mm) X 15"" (381mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 13700-ND [13700 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 13805-ND [13805 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 1501020-ND [1501020 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 1501115-ND [1501115 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 15035-ND [15035 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 15046-ND [15046 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)" [See More]

  • Features: StaticShield
Anti-Static, ESD Bags, Materials -- 150Z68-ND [150Z68 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)" [See More]

  • Features: StaticShield
Bags - Conductive -- 65-102
from All-Spec Industries

The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package [See More]

  • Features: StaticShield; ESD
  • Width: 14
  • Material: Metallized; Polyethylene (PE)
  • Application: MaterialHandling
.002 PAS Tubing -- T4-03020
from Johnson Bag Co., Inc.

AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static... [See More]

  • Features: StaticShield
  • Height: 3
Static Shielding Layflat Bags -- 49995
from U.S. Plastic Corporation

Transparent metallic static shielding bags provide Faraday Cage protection and visibility for highly-sensitive components. These bags meet the electrical and physical requirements of ANSI/ESD S20.20 program compliant. Tested per MIL-STD-3010 4046 and ANSI/ESD STM11.11. [See More]

  • Features: StaticShield
11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil -- LRLD515SAS
from LinersAndCovers.com

Low Density Rigid Pail Insert - Antistat. Size: 11 ¼ x 13. Mil Thickness: 15. Gal Capacity: 5. Style: Smooth. Case Pack: 100 [See More]

  • Features: StaticShield
  • Volume Capacity: 5
  • Material: Plastic
  • Width: 13
Black Uncoated Flexible Intermediate Bulk Container - 6-0 oz Black IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: StaticShield
  • Width: 36 to 48
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Application: MaterialHandling
Bags - Cushioned -- 411-44
from All-Spec Industries

The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe. 3 layers static shielding laminate. 3 layers cancel anti static cushioning. Ziplock closure. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Features: StaticShield; ESD
  • Width: 6
  • Material: Metallized; Plastic
  • Application: MaterialHandling
.004 Polyethylene Bottom Seal Flat Bags -- 40F-1230
from Johnson Bag Co., Inc.

Manufactured with an extra strong bottom seal, Constructed from Virgin FDA film, Flat bag [See More]

  • Features: StaticShield
  • Height: 12
  • Material: Plastic; Polyethylene (PE)
  • Width: 30
17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil -- LRLD3015AAS
from LinersAndCovers.com

Low Density Rigid Drum Bag - Antistat. Size: 17 ¾ x 34. Mil Thickness: 15. Gal Capacity: 30. Style: Accordion. Case Pack: 25 [See More]

  • Features: StaticShield
  • Volume Capacity: 30
  • Material: Plastic
  • Width: 34
Coated Flexible Intermediate Bulk Container -6-0 oz IBC - 2 mil
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: StaticShield
  • Width: 36 to 48
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Application: MaterialHandling
Bags - Cushioned -- 421-44
from All-Spec Industries

The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe. 2 layers static shielding laminate. 2 layers cancel anti static cushioning. 2" Lip. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Features: StaticShield; ESD
  • Width: 6
  • Material: Metallized; Plastic
  • Application: MaterialHandling
Flat Open End Bags (Computer & Electronics) -- C33
from Johnson Bag Co., Inc.

UVI Protection, Great for computer parts or electronics [See More]

  • Features: StaticShield
  • Width: 14
  • Height: 8
18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil -- L18244AS
from LinersAndCovers.com

Round Bottom Drum Bag (Flexible)- Antistat. Size: 18 x 24. Mil Thickness: .004. Gal Capacity: 5. Case Pack: 500 [See More]

  • Features: StaticShield
  • Volume Capacity: 5
  • Material: Plastic
  • Width: 24
Uncoated Flexible Intermediate Bulk Container - 3-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: StaticShield
  • Width: 36 to 48
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Application: MaterialHandling
Bags - Drum & Trash Can Liners -- 65-3036
from All-Spec Industries

Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated... [See More]

  • Features: StaticShield; ESD
  • Volume Capacity: 30
  • Material: Metallized; Polyethylene (PE)
  • Width: 30
Uncoated Flexible Intermediate Bulk Container - 6-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: StaticShield
  • Width: 36 to 48
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Application: MaterialHandling
Bags - Moisture Barrier -- 60-107
from All-Spec Industries

The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-107 Features: Static dissipative non-sparking inner and outer layers. Amine free... [See More]

  • Features: StaticShield; Shielded; ESD; MoistureBarrier; MoistureResistant
  • Width: 15
  • Material: Plastic
  • Application: MaterialHandling
Bags - Moisture Barrier -- 64-107
from All-Spec Industries

The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester. Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I... [See More]

  • Features: StaticShield; Shielded; ESD; MoistureBarrier; MoistureResistant
  • Width: 15
  • Material: Plastic
  • Application: MaterialHandling
Bags - Static Shielding -- 150-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total... [See More]

  • Features: StaticShield; ESD
  • Width: 14
  • Material: Metallized
  • Application: MaterialHandling
Bags - Static Shielding -- 50-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Total... [See More]

  • Features: StaticShield; ESD
  • Width: 14
  • Material: Metallized
  • Application: MaterialHandling