LED Indicator Ground Resistance Testers

8 Results
Bond-Rite CLAMP
from Newson Gale

Self-testing grounding clamp with visual indication. The Bond-Rite ® CLAMP, patented exclusively by Newson Gale, is the only static grounding clamp that provides operators with visual verification that potentially charged equipment is connected to a verified static grounding point. The Bond-Rite... [See More]

  • Display: LEDIndicator
  • Form Factor: Hand Held; Clamp
  • Types of Measurements: Earth Continuity
  • Safety Agency Rating: IP64, NEMA 4X
Bond-Rite EZ (Vacuum Truck)
from Newson Gale

Self testing clamps with visual indication. The Bond-Rite ® EZ is an easy to use hand-held portable static bonding device that can quickly and securely establish and verify an equipotential bond between equipment for operations conducted in hazardous locations. The Bond-Rite EZ is a flexible... [See More]

  • Display: LEDIndicator
  • Form Factor: Hand Held; Clamp
  • Types of Measurements: Earth Continuity
  • Safety Agency Rating: IP64, NEMA 4X
Bond-Rite REMOTE
from Newson Gale

Self-testing static grounding clamp with mounted monitoring module. The precision and reliability of the Bond-Rite ® REMOTE provides enhanced safety and security by continuously testing the connection of the clamp to the container or other conductive item of plant in a complete loop made through... [See More]

  • Display: LEDIndicator
  • Form Factor: Wall Mount w/Clamp
  • Types of Measurements: Earth Continuity
  • Safety Agency Rating: NEMA 4X
Earth-Rite® II FIBC
from Newson Gale

Static Grounding for Type C FIBC Bags. The Earth-Rite ® FIBC system validates and monitors the resistance of Type C FIBC bags ensuring that the conductive elements of the bag are capable of dissipating electrostatic charges in compliance with IEC 61340-4-4 “Standard test methods for... [See More]

  • Display: LEDIndicator
  • Resistance Range: ? to 100000
  • Types of Measurements: Grounding Systems Resistance; Ground Bond
  • Form Factor: Wall Mount
Earth-Rite® II MGV
from Newson Gale

Truck Mounted Static Grounding Verification. The Earth-Rite ® Mobile Ground Verification system (MGV) is a unique, patented technology designed to provide automatic confirmation of a positive electrostatic ground connection for trucks collecting and transferring flammable / combustible products. [See More]

  • Display: LEDIndicator
  • Form Factor: Truck Mounted
  • Types of Measurements: Grounding Systems Resistance; Ground Bond
  • Safety Agency Rating: IP66, NEMA 4X
Multifunctional Primary Test System -- CPC 100
from OMICRON electronics Corp. USA

The universal, variable frequency primary test set CPC 100 is the perfect solution for various tasks in and around substations as well as in manufacturer environments. OMICRON's patented device provides voltages up to 2000 V and currents up to 800 A within a frequency range of 15 to 400 Hz. [See More]

  • Display: DigitalMeter; LEDIndicator
  • Interfaces: USB
  • Types of Measurements: Resistance
  • Resistance Range: 5.00E-10 to 20
Ground Fault Sensors EGF Series -- EGF1NOACNE050
from Eaton Corporation - Sensors

The CurrentWatch EGF Series from Eaton ’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all current-carrying conductors in grounded single- and... [See More]

  • Display: LEDIndicator
  • Interfaces: RS232
  • Types of Measurements: Grounding Systems Resistance
  • AC Current Out: 0.0 to 1
Auto-Ranging Portable Ground Resistance and Bond Meter -- R1L-C
from TEGAM, Inc.

Auto-ranging Portable Ground Resistance and Bond Meter. 10 M Ω TO 20 K Ω. The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2 Ω to 20 k Ω full scale. These resistance measurements... [See More]

  • Display: DigitalMeter; LEDIndicator
  • Resistance Range: 0.0020 to 20
  • Types of Measurements: Grounding Systems Resistance
  • DC Current Out: 4.00E-4 to 0.0400