Grounding Systems Resistance Ground Resistance Testers

9 Results
Earth-Rite® II FIBC
from Newson Gale

Static Grounding for Type C FIBC Bags. The Earth-Rite ® FIBC system validates and monitors the resistance of Type C FIBC bags ensuring that the conductive elements of the bag are capable of dissipating electrostatic charges in compliance with IEC 61340-4-4 “Standard test methods for... [See More]

  • Types of Measurements: Grounding Systems Resistance; Ground Bond
  • Resistance Range: ? to 100000
  • Display: LEDIndicator
  • Form Factor: Wall Mount
Earth Tester -- PCE-ERT 10
from PCE Instruments / PCE Americas Inc.

Earth Resistance Tester PCE-ERT 10 measures earth resistance up to 2000 Ω / with earth voltage measurement / CAT III 1000 V / with zero positioning / large LCD display / ground spikes included. The PCE-ERT 10 is a handy measuring instrument, which allows fast and easy determination of the earth... [See More]

  • Types of Measurements: Grounding Systems Resistance
  • Resistance Range: 0.0200 to 2
  • Display: DigitalMeter
  • Form Factor: Portable; Hand Held
Earth-Rite® II MGV
from Newson Gale

Truck Mounted Static Grounding Verification. The Earth-Rite ® Mobile Ground Verification system (MGV) is a unique, patented technology designed to provide automatic confirmation of a positive electrostatic ground connection for trucks collecting and transferring flammable / combustible products. [See More]

  • Types of Measurements: Grounding Systems Resistance; Ground Bond
  • Form Factor: Truck Mounted
  • Display: LEDIndicator
  • Safety Agency Rating: IP66, NEMA 4X
Ground Resistance Testers
from Amprobe Test Tools

Provide accurate and reliable measurements of both ground resistance and soil resistivity for installation and troubleshooting. [See More]

  • Types of Measurements: Grounding Systems Resistance
  • Resistance Range: 1.00E-5 to 314
  • Display: DigitalMeter
  • Form Factor: Hand Held
Seaward -- ERT-S
from Seaward Group USA

The Seaward ERT-S is the next generation microprocessor-controlled instrument designed for earth resistance measurements, in accordance with EN61557, the new European Standard. The choice for professionals. [See More]

  • Types of Measurements: Earth Continuity; Grounding Systems Resistance
  • Interfaces: RS232
  • Display: DigitalMeter
  • Resistance Range: 0.0 to 1999
Auto-Ranging Portable Ground Resistance and Bond Meter -- R1L-C
from TEGAM, Inc.

Auto-ranging Portable Ground Resistance and Bond Meter. 10 M Ω TO 20 K Ω. The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2 Ω to 20 k Ω full scale. These resistance measurements... [See More]

  • Types of Measurements: Grounding Systems Resistance
  • Resistance Range: 0.0020 to 20
  • Display: DigitalMeter; LEDIndicator
  • DC Current Out: 4.00E-4 to 0.0400
Ground Fault Sensors EGF Series -- EGF1NOACNE050
from Eaton Corporation - Sensors

The CurrentWatch EGF Series from Eaton ’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all current-carrying conductors in grounded single- and... [See More]

  • Types of Measurements: Grounding Systems Resistance
  • Interfaces: RS232
  • Display: LEDIndicator
  • AC Current Out: 0.0 to 1
Instrument For Grounding Circuit Measurements -- LET-500-VPC
from SMC International

The set contains two distinct functions, the current injection and the voltage measurement. In the injection of current, a variable autotransformer of current regulation is connected to a current producer transformer with various ranges of output. The current produced is measured with a shunt system... [See More]

  • Types of Measurements: Grounding Systems Resistance; Ground Bond
  • AC Current Out: 0.0 to 50
  • Display: DigitalMeter
  • AC Voltage Out: 0.0 to 1000
Instrument For Grounding Circuit Measurements -- LET-60-VPC
from SMC International

The set contains two distinct functions, the current injection and the voltage measurement. In the injection of current, a variable autotransformer of current regulation is connected to a current producer transformer with various ranges of output. The current produced is measured with a shunt system... [See More]

  • Types of Measurements: Grounding Systems Resistance; Ground Bond
  • AC Current Out: 6 to 60
  • Display: DigitalMeter
  • AC Voltage Out: 100 to 1000