Enclosed Industrial Shelving and Racking

62 Results
Mobile Shelving System
from LISTA AG

A LISTA mobile shelving system is the perfect way to create lots of storage space in confined areas. When more space is needed in existing premises, LISTA has the solution: gain space without any extensions. Fixed shelf units are needed only if simultaneous access to all stored items; in all other... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Bookcase
  • Category: Industrial; Commercial
  • Material: Steel
Bins & Systems - Clear Tip Out Bins (QTB Series) - Free Standing Sliders - QS-000
from Quantum Storage Systems

This system features four individual panels filled with tip out bins. Two are fixed to the back side of the system and two slide easily from left to right allowing free access to all four panels. Manufactured of tough 14 gauge steel with a baked enamel finish, the overall unit measures 18 " D x... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Racking; Pick Rack
  • Category: Industrial; Commercial
  • Length: 48
Book Case Shelving Unit with Drawers -- 4.15-CSU-243-2DB-PT
from Strong Hold Products

This cabinet comes with a bookcase upper compartment and a center work surface. The lower portion has 6 divided compartments and 2 extra-wide drawers. Doors can be added on the bottom for security. This all-welded cabinet will last through the rough test of time. [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Bookcase; Heavy Duty
  • Category: Industrial; Commercial
  • Depth: 26
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1279142 BLUE -- ASC1279142 BLUE [ASC1279142 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (108) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Archival Storage Shelving
from Borroughs Corporation

Archival Storage [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Features: Adjustable Shelving/Arms
Commscope - Systimax 600G2 Modular Shelf, 1U, Sliding -- 760028324
from TelephoneStuff.com

SYSTIMAX ® 600G2 Fiber Optic Shelf. Low-profile Fiber-Optic Combination Shelves that are used for a combination of splicing and termination of fiber-optic building cable. The G2 1U height fully enclosed shelves include integrated front cable management trough and features either a fixed tray or... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
Shelf Storage Walls
from LISTA AG

Shelf storage walls are suitable for every industry as well as for every workplace and ensure optimum use of space and smooth handling. They can be individually configured thanks to various shelving depths, unit widths and shelving heights. LISTA shelf storage walls meet every requirement with... [See More]

  • Shelving/Racking Options: Enclosed; Open
  • Type: Shelving
  • Category: Industrial; Commercial
  • Capacity: 1499 to 2315
Bins & Systems - Clear Tip Out Bins (QTB Series) - Free Standing Sliders - QS-305306-52
from Quantum Storage Systems

This system features four individual panels filled with tip out bins. Two are fixed to the back side of the system and two slide easily from left to right allowing free access to all four panels. Manufactured of tough 14 gauge steel with a baked enamel finish, the overall unit measures 18 " D x... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Racking; Pick Rack
  • Category: Industrial; Commercial
  • Length: 48
Closed Shelving Unit -- 35-CSU-183
from Strong Hold Products

Strong Hold's closed shelving unit is the answer when security is not a concern, but strength is. These units have a welded construction with 14-gauge adjustable shelves. They also come fully assembled. This allows quick, easy access to your tools, or machine parts. [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Heavy Duty; Solid Shelf
  • Category: Industrial; Commercial; Residential
  • Depth: 18
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1279142 CLEAR -- ASC1279142 CLEAR [ASC1279142 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (108) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include:... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Flexi-Bins Slide-in Shelves
from Borroughs Corporation

Flexi-Bins from Borroughs organize your small parts inventory. Designed for parts departments they are sturdy enough to support a mezzanine. Flexi-Bins slide-in shelves and sliding dividers adjust easily to match changing inventory. Shelves may be raised or lowered when fully loaded, reducing... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Depth: 12
Shelving Systems
from LISTA AG

Shelving systems in classical unit widths of 1000 or 1300 mm are suitable for every application, for every inventory type and for every kind of storage organisation. The system meets every requirement – from a "simple" unit with shelves up to a completely equipped storage facility with... [See More]

  • Shelving/Racking Options: Enclosed; Open
  • Type: Shelving
  • Category: Industrial; Commercial
  • Capacity: 6174
Bins & Systems - Clear Tip Out Bins (QTB Series) - Free Standing Sliders - QS-BIG-101
from Quantum Storage Systems

This system features four individual panels filled with tip out bins. Two are fixed to the back side of the system and two slide easily from left to right allowing free access to all four panels. Manufactured of tough 14 gauge steel with a baked enamel finish, the overall unit measures 18 " D x... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Racking; Pick Rack
  • Category: Industrial; Commercial
  • Length: 48
Combination Manual/Tool Cabinet -- 36-CMT-244
from Strong Hold Products

These combination cabinets offer flexibility to store manuals as well as tools. They are ideal storage solutions for maintenance, plant or warehouse areas. The top half of the cabinet features 3 adjustable shelves. 1 is a standard shelf and 2 are slotted with metal vertical dividers. Extra dividers... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Heavy Duty; Tool Shelf
  • Category: Industrial; Commercial
  • Depth: 24
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1279142 GREY -- ASC1279142 GREY [ASC1279142 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (108) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Library Shelving
from Borroughs Corporation

Borroughs Wilsonstak offers a nationwide group of library equipment specialists who are fully prepared to assist you in all phases of Library Bookstack planning. Our Borroughs Wilsonstak experts are pleased to offer assistance with floor plan layouts, engineering data, product information, and... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Bookcase
  • Category: Industrial; Commercial
  • Depth: 8 to 24
Sliding Shelf Units
from LISTA AG

Storerooms in archives, in trade and industry, in the office and in the workshop are always too small. The sliding shelf unit provides double the storage space. The principle is simple: the individual shelf units are pushed together and opened only where something needs to be taken out. The... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Bookcase
  • Category: Industrial; Commercial
  • Capacity: 176 to 331
Bins & Systems - Clear Tip Out Bins (QTB Series) - Gondola Slider Systems - QS-725
from Quantum Storage Systems

The Gondola system provides the same versatility for orderly and efficient storage solutions in merchandising, inventory control and storing of small to medium sized parts. Slider system affixes to most standard gondolas. Units available for purchase in the following three ways: • Slider... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Racking; Pick Rack
  • Category: Industrial; Commercial
  • Length: 48
Combination Open-Drawer Storage -- 3.46-CSU-204-9DBWL
from Strong Hold Products

Ideal for storage and display of parts, small heavy items or packaged merchandise in repair shops, tool rooms or machine shops. The drawers are 5" high x 9" wide in the 40" wide unit and have capacity up to 250 lbs. The shelves adjust on 2" centers with capacity up to 1900 lbs. each. [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving; Heavy Duty; Solid Shelf
  • Category: Industrial; Commercial
  • Depth: 20
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1279142 RED -- ASC1279142 RED [ASC1279142 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (108) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-1236-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1279142 YELLOW -- ASC1279142 YELLOW [ASC1279142 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (108) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-1848-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1879148 BLUE -- ASC1879148 BLUE [ASC1879148 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (108) x 31148 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-1848-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1879148 CLEAR -- ASC1879148 CLEAR [ASC1879148 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (108) x 31148 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-1848-6
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1879148 GREY -- ASC1879148 GREY [ASC1879148 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (108) x 31148 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include:... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2436-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1879148 RED -- ASC1879148 RED [ASC1879148 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (108) x 31148 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2436-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 108 Bins - 6500 lb Total Capacity - ASC1879148 YELLOW -- ASC1879148 YELLOW [ASC1879148 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (108) x 31148 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include:... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2436-6
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 12 Bins, 30 Bins, 36 Bins - 6500 lb Total Capacity - ASC1279AST BLUE -- ASC1279AST BLUE [ASC1279AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 31182 AkroDrawer, (30) x 31142 AkroDrawer, (36) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2442-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 42
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 12 Bins, 30 Bins, 36 Bins - 6500 lb Total Capacity - ASC1279AST CLEAR -- ASC1279AST CLEAR [ASC1279AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 31182 AkroDrawer, (30) x 31142 AkroDrawer, (36) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2442-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 42
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 12 Bins, 30 Bins, 36 Bins - 6500 lb Total Capacity - ASC1279AST GREY -- ASC1279AST GREY [ASC1279AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 31182 AkroDrawer, (30) x 31142 AkroDrawer, (36) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2442-6
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 42
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 12 Bins, 30 Bins, 36 Bins - 6500 lb Total Capacity - ASC1279AST RED -- ASC1279AST RED [ASC1279AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 31182 AkroDrawer, (30) x 31142 AkroDrawer, (36) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2448-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 12 Bins, 30 Bins, 36 Bins - 6500 lb Total Capacity - ASC1279AST YELLOW -- ASC1279AST YELLOW [ASC1279AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 31182 AkroDrawer, (30) x 31142 AkroDrawer, (36) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2448-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 24 Bins, 36 Bins - 6500 lb Total Capacity - ASC1879AST BLUE -- ASC1879AST BLUE [ASC1879AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-2448-6
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 24 Bins, 36 Bins - 6500 lb Total Capacity - ASC1879AST CLEAR -- ASC1879AST CLEAR [ASC1879AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3036-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 24 Bins, 36 Bins - 6500 lb Total Capacity - ASC1879AST GREY -- ASC1879AST GREY [ASC1879AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3036-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 24 Bins, 36 Bins - 6500 lb Total Capacity - ASC1879AST RED -- ASC1879AST RED [ASC1879AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3036-6
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 36
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 24 Bins, 36 Bins - 6500 lb Total Capacity - ASC1879AST YELLOW -- ASC1879AST YELLOW [ASC1879AST from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 550
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3042-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 42
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1279112 BLUE -- ASC1279112 BLUE [ASC1279112 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31112 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3042-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 42
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1279112 CLEAR -- ASC1279112 CLEAR [ASC1279112 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (36) x 31112 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3042-6
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 42
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1279112 GREY -- ASC1279112 GREY [ASC1279112 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (36) x 31112 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3048-4
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1279112 RED -- ASC1279112 RED [ASC1279112 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (36) x 31112 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500
Steel Shelving - 18 & 20 Gauge IRONMAN Shelving - Closed Clip Shelving - ADCL18G-39-3048-5
from Quantum Storage Systems

Quantum ’s IRONMAN Closed Shelving Units are ideal for industrial and commercial storage and organization. Closed shelving provides extra protection from dirt & dust, creates separation between areas and prevents product from falling off sides or back of unit. Units are available in 18 gauge,... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial; Commercial
  • Length: 48
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1279112 YELLOW -- ASC1279112 YELLOW [ASC1279112 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (36) x 31112 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf... [See More]

  • Shelving/Racking Options: Enclosed
  • Type: Shelving
  • Category: Industrial
  • Capacity: 500