Gold / Gold Alloy Precious Metals and Alloys

4 Results
Gesswein H. Yellow -- 2010
from Gesswein Co., Inc.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]

  • Nonferrous: Gold
  • Shape / Form: Ingot or Billet
  • Specialty / Other Types: Alloy
  • Applications: Jewelry Manufacturing
Gold Flake, Copper Coated
from Technic, Inc.

Gold Flake, Copper Coated [See More]

  • Nonferrous: Gold
Au 99.99% Ø1mm 100g - P0481098 -- p0481098
from Umicore Metal Deposition Solutions

Coating material. Gold. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. Theoretical density at 20 °C in g/cm ³. 18.9. Melting point in °C. 1064. 10 ⁻ ² mbar in °C. 1400. 10 ⁻ ¹ mbar in °C. 1570. Boiling point in °C. 2856. [See More]

  • Nonferrous: Gold
  • Width / OD: 0.0394
  • Shape / Form: Wire;

    Wire

  • Length: 0.0394
Gold Flake, Milled
from Technic, Inc.

Gold Flake, Milled [See More]

  • Nonferrous: Gold
  • Shape / Form: Flake