Alloy Precious Metals and Alloys

2 Results
Copper, Nickel & Nickel Silver CDA No. 725
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Nonferrous: Silver
  • Shape / Form: Coil Stock; Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Specialty / Other Types: Alloy
  • Thickness: 0.0020 to 0.0640
Gesswein H. Yellow -- 2010
from Gesswein Co., Inc.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]

  • Nonferrous: Gold
  • Shape / Form: Ingot or Billet
  • Specialty / Other Types: Alloy
  • Applications: Jewelry Manufacturing