Silver / Silver Alloy Precious Metals and Alloys

9 Results
Copper, Nickel & Nickel Silver CDA No. 725
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Nonferrous: Silver
  • Shape / Form: Coil Stock; Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Specialty / Other Types: Alloy
  • Thickness: 0.0020 to 0.0640
Gold Plated Silver Wire
from Luma-Metall AB

Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]

  • Nonferrous: Silver
  • Width / OD: 0.0020 to 0.0118
  • Shape / Form: Wire
  • Processing, Temper & Finish: Coated / Painted
SILVER GRANULAR
from GFS Chemicals, Inc.

ITEM#:83. Ag. CAS#:7440-22-4. F.W.:107.88. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: 20-40 mesh. Reagent for Walden Silver Reductor. Specification. TEST. 1. Particle size - on 20 mesh 10% max. 2. Particle size - through 40 mesh 10% max. Properties. No properties. [See More]

  • Nonferrous: Silver
  • Shape / Form: Powder, Granule or Flake
121722-001, 50% SILVER, -- CMW 121722-001
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Nonferrous: Silver
Silver Carbonate
from Technic, Inc.

Silver Carbonate [See More]

  • Nonferrous: Silver
  • Shape / Form: Powder, Granule or Flake
Specialty Alloys -- Silver Bars
from Materion Corporation

Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers ’ proprietary designs. Materion Microlectronics and Services' most popular investment grade product, the... [See More]

  • Nonferrous: Silver
  • Applications: Electronics or semiconductors; Investment Grade
  • Shape / Form: Bar Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar
Ag 99.99% Ø1mm 500g (~6068cm) - P0481544 -- p0481544
from Umicore Metal Deposition Solutions

Coating material. Silver. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 10.5. Melting point in °C. 962. 10 ⁻ ² mbar in °C. 1020. 10 ⁻ ¹ mbar in °C. 1150. Boiling point in °C. 2162. [See More]

  • Nonferrous: Silver
  • Width / OD: 0.0394
  • Shape / Form: Wire;

    Wire

  • Length: 0.0394
Silver Flake, Copper Coated, SilCoflake™
from Technic, Inc.

Silver Flake, Copper Coated, SilCoflake ™ [See More]

  • Nonferrous: Silver
  • Shape / Form: Flake
Silver-Palladium Powder, Atomized
from Technic, Inc.

Silver-Palladium Powder, Atomized [See More]

  • Nonferrous: Silver; Palladium
  • Shape / Form: Powder, Granule or Flake