Rod / Round Bar Stock Lead, Tin, and Low Melting Alloys

2 Results
Extruded Lead/Pipe/Bar
from MarsMetal

Mars Metal Company, Specialty Casting Division is your supplier for extruded lead pipe and bar products. The extrusion process provides a very accurate shape that is very dense. The pressures necessary for extruding pipes or shapes ensures very little porosity in the lead and it provides a very... [See More]

  • Shape / Form: Bar Stock (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
  • Nonferrous: Lead
  • Applications: BuildingConstruction
In 99.999% Ø8x15mm 500g - 0712750 -- 0712750
from Umicore Metal Deposition Solutions

Coating material. Indium. Purity. 99.999%. Form. Rod. Dimensions. Ø 8 x 15 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 7.3. Melting point in °C. 157. 10 ⁻ ² mbar in °C. 920. 10 ⁻ ¹ mbar in °C. 1050. Boiling point in °C. 2072. [See More]

  • Shape / Form: Bar Stock;

    Rod

    ; Round Bar or Rod Stock
  • Width / OD: 0.3150
  • Nonferrous: Indium
  • Length: 0.5906