Marine Specialty Nonferrous Metals and Alloys

5 Results
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Specialty Nonferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Specialty Nonferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Specialty Nonferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock