Profile / Structural Shape Specialty Nonferrous Metals and Alloys

11 Results
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant; Heat Resistant
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Wear Resistant
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Heat Resistant
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Specialty Nonferrous Alloy
  • Features: Wrought; Forged; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Pure, Unalloyed or Very Low Alloy Additions
  • Features: Wrought; Forged; Corrosion Resistant