Heat Resistant Specialty Nonferrous Metals and Alloys
from Isabellenhutte USA
ISA ®-CHROM 30 is especially characterized by high resistivity and relatively low prices when compared with other nickel-chromium alloys. In spite of its relatively high iron content, this alloy is resistant to oxidation and chemical corrosion. ISA ®-CHROM 30 is non-magnetic. It is suitable... [See More]
- Features: Corrosion Resistant; Heat Resistant
- Specifications: EN
- Type: Specialty Nonferrous Alloy
- Tempers & Finishes: Enameled
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Features: Wrought; Forged; Corrosion Resistant; Heat Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Wrought; Forged; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Wrought; Forged; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Features: Wrought; Forged; Heat Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock