Fire Proofing / Thermal Protection Roving and Yarn
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Width / OD: 0.12 to 60.00
- Material: EGlass; Fiberglass
- Use Temperature: 1400
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Width / OD: 0.12 to 60.00
- Material: Synthetic; Aramid
- Use Temperature: 446
from CoorsTek
Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]
- Applications: Aerospace; Apparel; Electrical; Fire
- Features: Thermal Insulation
- Material: Synthetic; Polyester; Acrylic
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica... [See More]
- Applications: Filtration; Fire; HVAC
- Width / OD: 36.00
- Material: Quartz / Fused Silica; Ceramic
- Length: 50.0
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Applications: Fire; Fabrication
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Length: 1.3 to 3.0
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Applications: Fire; Fabrication
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
- Length: 1.3 to 3.0