Chemical / Fuel Resistant Roving and Yarn
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Features: ChemRes; Thermal Insulation
- Width / OD: 0.12 to 60.00
- Material: EGlass; Fiberglass
- Use Temperature: 1400
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Features: ChemRes; Thermal Insulation; Acoustic Insulation
- Width / OD: 0.12 to 60.00
- Material: Synthetic; Aramid
- Use Temperature: 446
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Features: ChemRes; Thermal Insulation
- Width / OD: 0.06 to 40.00
- Material: EGlass; Fiberglass; Synthetic; Aramid
- Use Temperature: 653
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica... [See More]
- Features: ChemRes
- Width / OD: 36.00
- Material: Quartz / Fused Silica; Ceramic
- Length: 50.0