Synthetic / Polymer Roving and Yarn
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: Synthetic; Aramid
- Use Temperature: 446
- Width / OD: 0.12 to 60.00
- Applications: Chemical; Fire; Gasket, Insulation
from Embro GmbH
Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands, better known as rovings,... [See More]
- Material: Synthetic
- Applications: Automotive / Transportation; Industrial
from CoorsTek
Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]
- Material: Synthetic; Polyester; Acrylic
- Features: Thermal Insulation
- Applications: Aerospace; Apparel; Electrical; Fire