Latching Relay Reed Relays
from Littelfuse, Inc.
The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. [See More]
- Features: Latching
- Maximum Switching Current: 300.00
- Mounting: Bolt Down
- DC Coil Voltage: 12
from Radwell International
DISCONTINUED BY MANUFACTURER, REED RELAY, MAGNETIC LATCHING, POWER 3AMP, 300VAC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Latching
from Coto Technology
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for... [See More]
- Features: Latching; Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Littelfuse, Inc.
The HD Series 32 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880088) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. [See More]
- Features: Latching
- Maximum Switching Current: 300.00
- Mounting: Bolt Down
- DC Coil Voltage: 24
from Littelfuse, Inc.
Remotely operated disconnect for high-amp circuits Eliminates cost of routing heavy gauge cables to user accessible mechanical disconnect switches Bi-stable mechanism draws no current in the ON or OFF states Supports high amperage intermittent and continuous current loads LED output wire allows... [See More]
- Features: Latching
- Maximum Switching Current: 300.00
- Mounting: Bolt Down
- DC Coil Voltage: 12
from Littelfuse, Inc.
The HD Series 16 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880159) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient... [See More]
- Features: Latching
- Maximum Switching Current: 300.00
- Mounting: Bolt Down
- DC Coil Voltage: 12
from Littelfuse, Inc.
The HD Series 32 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880160) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient... [See More]
- Features: Latching
- Maximum Switching Current: 300.00
- Mounting: Bolt Down
- DC Coil Voltage: 24
from Littelfuse, Inc.
This SD Series High-Current Bistable Relay (880103) is a single-pole, single-throw (SPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire... [See More]
- Features: Latching
from Littelfuse, Inc.
This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire... [See More]
- Features: Latching
from Littelfuse, Inc.
The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable... [See More]
- Features: Latching
- Maximum Switching Current: 110.00