Socket or Plug-in Style Reed Relays

11 Results
Reed Relays -- 1782719
from RS Components, Ltd.

RELAY DIP 12V 7MM [See More]

  • Mounting: Socket or Plug-in Style; Plug in
  • DC Power: 10
  • Poles: Single Pole (SP)
  • Operating Temp: -40
Reed Relays -- 1782725
from RS Components, Ltd.

RELAY DIP 24V 7MM [See More]

  • Mounting: Socket or Plug-in Style; Plug in
  • DC Power: 10
  • Poles: Single Pole (SP)
  • Operating Temp: -40
Reed Relays -- 1782747
from RS Components, Ltd.

RELAY DIP 12V 7MM [See More]

  • Mounting: Socket or Plug-in Style; Plug in
  • Throw: Single Throw
  • Poles: Double Pole (DP)
  • DC Power: 10
Reed Relays -- 1782775
from RS Components, Ltd.

RELAY REED 7MM [See More]

  • Mounting: Socket or Plug-in Style; Plug in
  • DC Power: 10
  • Poles: Single Pole (SP)
  • Approvals: RoHS
9092 Miniature SIP Relay -- 9092
from Coto Technology

Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and... [See More]

  • Mounting: PCBoard; Socket or Plug-in Style
  • DC Voltage: 200
  • Maximum Switching Current: 0.50
  • DC Coil Voltage: 5 to 15
Relays >> Reed Relays -- HE751A0510 [HE751A0510 from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

Normal Open:1A(SPST-Normal Open) 300V@DC 5V 500mA Plugin Reed Relays ROHS [See More]

  • Mounting: Socket or Plug-in Style
  • Throw: Single Throw
  • Poles: Single Pole (SP)
  • AC Voltage: 300
9094 High Power Miniature SIP Relay -- 9094
from Coto Technology

The 9094 Series is the high power 20W version of Coto Technology ’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key... [See More]

  • Mounting: PCBoard; Socket or Plug-in Style
  • DC Voltage: 200
  • Maximum Switching Current: 0.50
  • DC Coil Voltage: 5 to 15
9117 Miniature SIP Relay -- 9117
from Coto Technology

The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high... [See More]

  • Mounting: PCBoard; Socket or Plug-in Style
  • DC Voltage: 100
  • Maximum Switching Current: 0.25
  • DC Coil Voltage: 5 to 6
Relays >> Reed Relays -- SIP-1A05
from LCSC Electronics Technology (HK) Limited

SIP,5.4x19.9mm Reed Relays ROHS [See More]

  • Mounting: Socket or Plug-in Style
  • Approvals: RoHS