Sealed Relay Reed Relays
from Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed relay [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto ’s Factory. [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM ’s, Multiplexers and Digital or Analog... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications. [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007,... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto ’s 7mm switch rated at 3W. The 9117 goes one step further,... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 9091 is a compact version of the 9001 using 40% less board space (LxW). Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto ’s 10W switch technology, making these SIP relays ideal for... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and... [See More]
- Features: Sealed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 200
from Coto Technology
The 9094 Series is the high power 20W version of Coto Technology ’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key... [See More]
- Features: Sealed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 200
from Coto Technology
Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package. These high voltage, high performance relays are ideally... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high... [See More]
- Features: Sealed Relay
- Maximum Switching Current: 0.25
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 100
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto ’s 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto ’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto ’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing... [See More]
- Features: Sealed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Coto Technology
The B41 is four independent form A channels in one planar quad package. Coto ’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation. The... [See More]
- Features: Convertible Contacts; Sealed Relay
- Maximum Switching Current: 0.40
- Mounting: PCBoard; Surface Mount
- AC Voltage: 125