Automated (Robot / CNC) Plasma Welding Equipment
from KUKA Deutschland GmbH
With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production. [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Water Cooled
- Material Capability: Steel
- Equipment Type: Complete System; Gun / Torch
from BUG-O Systems, Inc.
Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from BUG-O Systems, Inc.
Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation. [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Pulsed wire or filler feeding capability
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to the... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
- Material Capability: Steel
- Equipment Type: Complete System; Travel Carriage
from BUG-O Systems, Inc.
The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and pinion drive makes it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
- Material Capability: Steel
- Equipment Type: Travel Carriage
- Input Phase: Single Phase Power
from BUG-O Systems, Inc.
The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator to position the torch at any angle they desire. The racking group allows for in-process torch adjustment for... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
- Material Capability: Steel
- Equipment Type: Travel Carriage
from BUG-O Systems, Inc.
The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel and carry a torch at precise speeds producing a machined quality cut or bevel. Plate cutting and welding preparation... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Travel Carriage
from BUG-O Systems, Inc.
The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Easy Mounting/Removal
- Thickness Capability: 2 inches
- Equipment Type: Motion Control
- AC Input Voltage: 115/120V_60Hz
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS produces precise, accurate cuts and welds. The Master Drive Unit has a high torque, low inertia motor for precise stops and... [See More]
- Features: Integral or optional automation unit such as a robot or CNC table; Pendant, foot pedal or other remote control
- Material Capability: Steel
- Equipment Type: Complete System