Complete System Plasma Welding Equipment

8 Results
m2 Smart Plasmarc™ -- 200
from ESAB Welding and Cutting Products

ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using air, oxygen or nitrogen gases. It delivers high productivity piercing and cutting in mild steel up to 38 mm... [See More]

  • Equipment Type: Complete System
Automatic Gouging System -- AGS-4002
from BUG-O Systems, Inc.

Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
Welding Arc Robotic End Effector -- KUKA ready2_arc
from KUKA Deutschland GmbH

With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production. [See More]

  • Equipment Type: Complete System; Gun / Torch
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Water Cooled
  • Material Capability: Steel
Plasma Cutters
from Miller Electric Manufacturing Co.

Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]

  • Equipment Type: Complete System
  • Thickness Capability: Up to 7/8 Inch
  • Material Capability: Steel, Stainless Steel, Aluminum
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
GO-FER III Oxy-Fuel Kit -- GOF-3250-OX
from BUG-O Systems, Inc.

The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to the... [See More]

  • Equipment Type: Complete System; Travel Carriage
  • Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
  • Material Capability: Steel
Modular Drive Programmable Shape Machine -- MPD-1000
from BUG-O Systems, Inc.

The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
Programmable Gantry System -- PGS-1000
from BUG-O Systems, Inc.

The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz
Programmable Shape Machine -- BUG-6150
from BUG-O Systems, Inc.

The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz