Single-phase Plasma Welding Equipment

4 Results
Cutting and Welding Tractor System -- GO-FER®IV
from BUG-O Systems, Inc.

The GO-FER ® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It ’s like having three units in one! When used for cutting, you can utilize either oxy-fuel or plasma torches. It can also carry a Plasma torch for gouging. The GO-FER ® IV can... [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Equipment Type: Complete System
Plasma Cutters
from Miller Electric Manufacturing Co.

Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]

  • Input Phase: Single Phase Power
  • Material Capability: Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: Up to 7/8 Inch
GO-FER III Plasma Kit -- GOF-3250-PL
from BUG-O Systems, Inc.

The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and pinion drive makes it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]

  • Input Phase: Single Phase Power
  • Material Capability: Steel
  • Equipment Type: Travel Carriage
  • Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
UNI-BUG II -- UNI-1000
from BUG-O Systems, Inc.

The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]

  • Input Phase: Single Phase Power
  • Thickness Capability: 2 inches
  • Equipment Type: Motion Control
  • AC Input Voltage: 115/120V_60Hz