Solid Wire Braze and Brazing Alloys

3 Results
Esab Aluminum Solid Wires -- ER4043
from ESAB Welding and Cutting Products

Features. ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions result in improved fluidity to make the alloy a preffered choice by welders. This alloy is less sensitive to weld cracking and... [See More]

  • Process / Product Form: Solid wire or rod
  • Approvals / Conformance: AWS
  • Braze Alloy: Aluminum Alloy Braze
Aluminum Filler Metal -- AL 716
from Lucas Milhaupt Global Brazing Solutions

Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive formulations) and preformed rings and shapes. Lucas-Milhaupt also offers aluminum flux-cored... [See More]

  • Process / Product Form: Braze or solder in the form of a paste.; Powder; Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.; Strip, sheet or foil; Solid wire or rod; Flux Cored Wire
  • Applications / Materials Joined: Aluminum Alloys
  • Braze Alloy: Aluminum Alloy Braze
  • Melting Range: 1085
Welding Filler Metal/Electrodes -- All-State LFB BARE
from ESAB Welding and Cutting Products

Features. A bare torch rod for fabricating or repairing steels, cast iron, copper base metals, galvanized and malleable irons or any combination of these metals. Use All-State Brazaloy No. 1, No. 5, Brazo flux or All-State Jet Flux when using bare rod. [See More]

  • Process / Product Form: Solid wire or rod