Flux Coated Braze and Brazing Alloys
from ESAB Welding and Cutting Products
Features. 45% flux coated silver brazing alloy for use on light gauge material and tight fitting joints. Excellent capillary flow on ferrous and non-ferrous metals or combinations of both (excluding white metals) Excellent for food processing or food handling equipment. Use with All-State No. 110 or... [See More]
- Braze Alloy: Silver Alloy Braze
- Process / Product Form: Flux Coated
from Lucas Milhaupt Global Brazing Solutions
A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. CXZNAL 7822 is a zinc/aluminum/silicon composition that melts over a temperature range of 426°C to 482°C (800°F to 900°F). Nominal composition: 78%Zn/22%Al [See More]
- Braze Alloy: Aluminum Alloy Braze; Zinc
- Process / Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.; Flux Coated
- Applications / Materials Joined: Aluminum
- Melting Range: 800 to 900
from ESAB Welding and Cutting Products
Features. A premium general purpose, flux coated brazing rod for joining or overlay of steel, cast iron, brass,bronze, galvanized and malleable irons or any combination of these metals. Good Color Match to Brass and Bronze. Excellent Machinability [See More]
- Braze Alloy: Bronze
- Other Properties: Working Temperature of 1400-1650°.F
- Process / Product Form: Flux Coated