ISO / EN Fluxes

5 Results
Welding Consumable - Hardfacing -- Lincolnweld® 801
from Lincoln Electric Co. (The)

Top Features. Provides smooth beads and excellent slag removal. Fast-freezing. Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes high carbon and alloy contents, while low voltage promotes lower carbon and alloy content. [See More]

  • Approvals / Conformance: ISO / EN
  • Type: Welding Flux
Specialty Flux -- 80 Battery Flux
from Indium Corporation

80 Battery Flux is specially formulated for cast-on-strap manufacturing of batteries. This flux offers a wide process window at various temperatures and an extended life. 80 Battery Flux does not contain any chlorides, heavy metals, or organic acids that could affect the long-term life of the... [See More]

  • Approvals / Conformance: ISO / EN
  • Type: Soldering Flux / Rosin
Welding Consumable - Hardfacing -- Lincolnweld® 802
from Lincoln Electric Co. (The)

Top Features. Excellent hot slag removal with wire containing columbium, vanadium or very high chrome levels. Use with Lincore 102W, 423L, 423Cr and 102HC. Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes high carbon and... [See More]

  • Approvals / Conformance: ISO / EN
  • Type: Welding Flux
Welding Consumable - Submerged Arc -- Lincolnweld® 760®
from Lincoln Electric Co. (The)

Top Features. Highly active flux for handling rust and mill scale. Helps resist porosity caused by arc blow. Slow freezing slag for good weld appearance. Typical Applications. Single pass welding of mild steel. Flat fillet welds with constant voltage power source. Welding Positions. Not applicable [See More]

  • Approvals / Conformance: AWS; ISO / EN; EN 760 – S A MS 1; EN 760 – S A CS 1
  • Nominal Composition: 47 %SiO2, 33 %MnO, 17 %MgO, 5 %CaF2, 2 %Na2O, 2 %Al2O3, 1 %CaO, 6 Max. %Metal Alloys
  • Type: Welding Flux
Welding Consumable - Submerged Arc -- Lincolnweld® 761®
from Lincoln Electric Co. (The)

Top Features. Manganese alloying and carbon reducing flux designed to provide superior crack resistance. Slow freezing slag for a wide, flat weld. Excellent resistance to cracking in single pass applications. Typical Applications. Single pass welding of mild steel. Flat fillet welds with constant... [See More]

  • Approvals / Conformance: AWS; ISO / EN; EN 760 – S A MS 1; EN 760 – S A CS 1
  • Nominal Composition: 45 %SiO2, 19 %MnO, 22 %MgO, 5 %CaF2, 2 %Na2O, 2 %Al2O3, 2 %TiO2, 1 %FeO, 6 Max. Metal Alloys
  • Type: Welding Flux