Waterproof / Water Repellant Painting Services

4 Results
Metal Finishing Services
from Leonhardt Manufacturing Company, Inc.

Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]

  • Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing; Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant
  • Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Certifications: ISO 9001:2008
Wet Applied Functional Coating
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Functional Capabilities: Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Mold Release / Nonstick; Protective; Waterproof; Wear Resistant
  • Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Certifications: BS5750 (ISO 9001); ISO 9002
Painting Service
from Plastonics, Inc.

Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]

  • Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant
  • Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating
  • Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
  • Certifications: ISO 9001:2008; FFL
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing. 1515 West Elizabeth Ave. Linden, NJ 07036. Tel: 908-862-0772. Fax: 908-862-9477. Contact: bnegrin@pmfnj.com. www.pmf1.com. Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We... [See More]

  • Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant
  • Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Certifications: ISO 9001:2008; Six Sigma Trained