Inspection / Monitoring Painting Services
from Leonhardt Manufacturing Company, Inc.
Metal Finishing Services. Anodizing. Brazing. Painting. Polishing. Powder Coat. Zinc Plating [See More]
- Additional Services / Surface Prep: Material Selection / Design Assistance; New or OEM Parts; Recoating / Used Parts; Blasting; Degreaser; Pickling or Chemical Deburring; Peening; Stripping or Coating Removal; Inspection / Monitoring; Sanding or Grinding; Selective; Spray Washing
- Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing; Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; Waterproof; Wear Resistant
from Central Electropolishing Co., Inc. - CELCO
Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]
- Additional Services / Surface Prep: Blasting; Inspection / Monitoring
- Coating Capabilities: General Painting
- Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
- Functional Capabilities: Corrosion / Rust Preventive; Protective
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Additional Services / Surface Prep: Material Selection / Design Assistance; New or OEM Parts; Recoating / Used Parts; Blasting; Degreaser; Stripping or Coating Removal; Inspection / Monitoring; Selective
- Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
- Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
- Functional Capabilities: Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Mold Release / Nonstick; Protective; Waterproof; Wear Resistant
from Paramount Metal Finishing Company
Paramount Metal Finishing. 1515 West Elizabeth Ave. Linden, NJ 07036. Tel: 908-862-0772. Fax: 908-862-9477. Contact: bnegrin@pmfnj.com. www.pmf1.com. Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We... [See More]
- Additional Services / Surface Prep: New or OEM Parts; Recoating / Used Parts; Blasting; Degreaser; Pickling or Chemical Deburring; Stripping or Coating Removal; Inspection / Monitoring; Research & Development; Plating; Anodizing; Lubricants; Chemfilm
- Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant