Midwest US Only Painting Services
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Functional Capabilities: Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Protective; VOC Compliant; Wear Resistant
- Coating Capabilities: Dip or Immersion Coating; Powder Coating; Spray Coating; General Painting
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
from Midwest Metal Products
Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]
- Company Information: Finish painting and powder coating are Midwest Metal Products specialties, with over 8,000 square feet in five facilities dedicated to these operations. Automatic conveyors and infrared ovens mean consistent finishes on all parts for you.
- Functional Capabilities: Corrosion / Rust Preventive; Protective
- Coating Capabilities: Powder Coating; General Painting
- Certifications: ISO 9001:2000
from Central Electropolishing Co., Inc. - CELCO
Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]
- Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
- Functional Capabilities: Corrosion / Rust Preventive; Protective
- Coating Capabilities: General Painting
- Certifications: FDA Registered; MIL-SPEC / MIL-STD; ASTM