Black Pigments
from Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc. has taken its ’ over 25 years of experience in the fine grinding of pigments to develop a complete line of Premium Mulch Colorants. CMC ’s Premium Mulch Colorants offer: Consistency – Our quality testing lab ensures that color strength is... [See More]
- Color: Black; Xtra Black
- Application: Mulch
from Epoxies Etc...
Epoxies, Etc... 14-000 series are color pigment dispersions for Epoxy Resin Systems. The 14-000 pigment dispersions series are formulated to ensure ease in mixing and blending into epoxy resins. They provide Virtually unlimited color matching capabilities. Once dispersed they remain stable... [See More]
- Color: Black; Blue; Brown; Gray; Green; Orange; Red; White; Yellow
- Application: Adhesives; Paints; Plastics; Epoxy
- Form: Masterbatch or Concentrate in Liquid or Paste Form
from Gelest, Inc.
Safety. Packaging Under Nitrogen [See More]
- Color: Black
- Application: Cosmetics / Soap
- CAS Number: 1317-61-9 & 1385031-14-0
from Techsil Limited
BJB 6836 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right % required per... [See More]
- Color: Black
from Gelest, Inc.
Safety. Packaging Under Nitrogen [See More]
- Color: Black
- CAS Number: 1317-61-9 & 18191-40-7
from Techsil Limited
BJB 6836 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Typically used by adding approximately 1/2% by weight of pigment to the material system. Many materials are naturally dark and hard to color, in these cases you may require a 1% to... [See More]
- Color: Black
from Techsil Limited
BJB 6840 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right % required per... [See More]
- Color: Black
from Techsil Limited
Techsil ® Jet Black Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil ® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a range... [See More]
- Color: Black