Through-Hole Metal Oxide Varistors (MOVs)

5 Results
VMO05 Series
from Trigon Components, Inc.

SERIES. VMO05. DESCRIPTION. Transient/Surge Absorber, Ø5mm. VOLTAGE RANGE. 18 to 560V. ENERGY. 0.6 to 20J. TYP CAPACITANCE. 40 to 2400pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no... [See More]

  • Mounting / Packaging: Through-Hole
  • Supply Voltage (VS): 18 to 560
  • Configuration: Single Device
  • Capacitance: 40 to 2400
VMO07 Series
from Trigon Components, Inc.

SERIES. VMO07. DESCRIPTION. Transient/Surge Absorber, Ø7mm. VOLTAGE RANGE. 18 to 560V. ENERGY. 1.2 to 39J. TYP CAPACITANCE. 75 to 3500pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no... [See More]

  • Mounting / Packaging: Through-Hole
  • Supply Voltage (VS): 18 to 560
  • Configuration: Single Device
  • Capacitance: 75 to 3500
VMO10 Series
from Trigon Components, Inc.

SERIES. VMO10. DESCRIPTION. Transient/Surge Absorber, Ø10mm. VOLTAGE RANGE. 18 to 1100V. ENERGY. 2.4 to 124J. TYP CAPACITANCE. 90 to 7500pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and... [See More]

  • Mounting / Packaging: Through-Hole
  • Supply Voltage (VS): 18 to 1100
  • Configuration: Single Device
  • Capacitance: 90 to 7500
VMO14 Series
from Trigon Components, Inc.

SERIES. VMO14. DESCRIPTION. Transient/Surge Absorber, Ø14mm. VOLTAGE RANGE. 18 to 1800V. ENERGY. 4.7 to 342J. TYP CAPACITANCE. 120 to 18000pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and... [See More]

  • Mounting / Packaging: Through-Hole
  • Supply Voltage (VS): 18 to 1800
  • Configuration: Single Device
  • Capacitance: 120 to 18000
VMO20 Series
from Trigon Components, Inc.

SERIES. VMO20. DESCRIPTION. Transient/Surge Absorber, Ø20mm. VOLTAGE RANGE. 18 to 1800V. ENERGY. 9.4 to 682J. TYP CAPACITANCE. 220 to 39000pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and... [See More]

  • Mounting / Packaging: Through-Hole
  • Supply Voltage (VS): 18 to 1800
  • Configuration: Single Device
  • Capacitance: 220 to 39000