RoHS Compliant Metal Oxide Varistors (MOVs)

43 Results
Varistors -- 1067542 [ERZHF2M270 from Panasonic]
from RS Components, Ltd.

Surge Absober SMD 27V, ZNR Series [See More]

  • Package Size: Smd
  • Standards and Certifications: RoHS
Varistors -- 1067718 [EZJP0V080DA from Panasonic]
from RS Components, Ltd.

ESD Varistor SMT 0402 80V 27pF [See More]

  • Package Size: 0402; 0402 (1005m)
  • Standards and Certifications: RoHS
Varistors -- 1067956 [ERZE08A431 from Panasonic]
from RS Components, Ltd.

Varistor 10.5mm Disc 430V Pitch:7.5mm [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069864 [ERZV05D271 from Panasonic]
from RS Components, Ltd.

Varistor 5mm Disc 270V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069870 [ERZV07D220 from Panasonic]
from RS Components, Ltd.

Varistor 7mm Disc 22V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069871 [ERZV07D560 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV07D560 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069889 [ERZV10D201 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV10D201 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069891 [ERZV10D271 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV10D271 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069893 [ERZV10D391 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV10D391 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069896 [ERZV14D220 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV14D220 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069901 [ERZV14D390 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV14D390 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069909 [ERZV14D241 from Panasonic]
from RS Components, Ltd.

Varistor 14mm Disc 240V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069914 [ERZV14D431 from Panasonic]
from RS Components, Ltd.

Varistor 14mm Disc 430V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069916 [ERZV20D180 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV20D180 Surge Absorber [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069917 [ERZV20D470 from Panasonic]
from RS Components, Ltd.

Varistor 20mm Disc 47V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069920 [ERZV20D680 from Panasonic]
from RS Components, Ltd.

Varistor 20mm Disc 68V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069931 [ERZV20D431 from Panasonic]
from RS Components, Ltd.

Varistor 20mm Disc 430V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069934 [ERZVF2M470 from Panasonic]
from RS Components, Ltd.

Varistor SMD 47V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069936 [ERZVF2M390 from Panasonic]
from RS Components, Ltd.

Varistor SMD 39V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069937 [ERZVF2M101 from Panasonic]
from RS Components, Ltd.

Varistor SMD 100V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069942 [ERZVF2M201 from Panasonic]
from RS Components, Ltd.

Varistor SMD 200V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1069947 [ERZVF2M471 from Panasonic]
from RS Components, Ltd.

Varistor SMD 470V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1101875 [ERZV05D220 from Panasonic]
from RS Components, Ltd.

Metal-Oxide Varistor,14Vrms ERZV05D220 [See More]

  • Standards and Certifications: RoHS
Varistors -- 1101917 [ERZV10D221 from Panasonic]
from RS Components, Ltd.

Varistor 10mm Disc 220V [See More]

  • Standards and Certifications: RoHS
Varistors -- 1101929 [ERZV14D470 from Panasonic]
from RS Components, Ltd.

Varistor 14mm Disc 47V [See More]

  • Standards and Certifications: RoHS
AC Power 1 Pole
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 50000
TPMOV (Thermally Protected MOV) -- 150TPMOV
from Mersen

Mersen ’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a... [See More]

  • Supply Voltage (VS): 150
  • Standards and Certifications: RoHS; UL
  • Tj: -40 to 85
Hybrid Protectors -- MSP® Series
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Configuration: Single Device
  • Capacitance: 10 to 2028
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Direction: Bidirectional
Metal Oxide Varistors MOV Series -- B60K130 – B60K1000
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: BLOCK
TE/C Series
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 80000 to 150000
Metal Oxide Varistors
from Bourns, Inc.

Bourns ® MOV product portfolio offers 7 mm and 10 mm radial leaded varistor devices which protect against overvoltage transients such as lightning, power contact and power induction. The metal oxide varistors offer a choice of varistor voltages from 18 V to 820 V and Vrms voltages from 11 V to... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 14 to 1465
  • Mounting / Packaging: Radial Leads
  • Clamping Voltage: 36 to 2970
Metal Oxide Varistors MOV Series -- LS40K130QP – LA40K750QP
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Radial Leads; Radial Crimped
TeXAL Series
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 150000 to 450000
Metal Oxide Varistors MOV Series -- MDE-25D201K - MDE-25D182K
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Radial Leads; Radial Lead
TeXBL Series
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 520
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 600000 to 900000
Metal Oxide Varistors MOV Series -- MDE-25D201KBD-MDE-25D182KBD
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Bare Disc
TeXCS Series
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 600
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 100000
Metal Oxide Varistors MOV Series -- MDE-34S201KBD-50 - MDE-34S182KBD-50
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Bare Disc
TeXDS Series
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 600
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 100000 to 200000
Thermally Protected MOV -- SS150MOV – SS690MOV
from MDE Semiconductor, Inc.

Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Radial Leads; Radial Leads
TeXRL Series
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 150000 to 300000
Thermally Protected MOV -- TT150MOV -TT690MOV
from MDE Semiconductor, Inc.

Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]

  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Radial Leads; Radial Leads
TeXWL Series
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
  • Mounting / Packaging: Bolt-on Chassis
  • Current Surge: 300000 to 450000