UL Metal Oxide Varistors (MOVs)
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: BLOCK
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 277
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 50000
from Mersen
Mersen s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a... [See More]
- Supply Voltage (VS): 150
- Standards and Certifications: RoHS; UL
- Tj: -40 to 85
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Radial Leads; Radial Crimped
from ASCO Power Technologies
Presently, there is no dedicated UL standard for higher voltage DC SPDs. The following SPDee ’s comply with most recent regulatory actions including UL 1449 Third Edition Listing (VZCA.E321351) and compliance to the UL Certification Requirement Decision (CRD) regarding DC rated SPDs for... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 0.0 to 1000
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 100000
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Radial Leads; Radial Lead
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 600
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 50000
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Bare Disc
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 240
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 25000
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Bare Disc
from ASCO Power Technologies
APT is a leading North American manufacturer of Low Voltage (up to 600VAC) and Medium Voltage (1000VAC to 4160VAC) Surge Protective Devices (SPD ’s). Our world headquarters is located in the heart of lightning country, Clearwater, Florida, USA. Focusing on the Oil & Gas, Water/Wastewater... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 1000 to 4160
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 160000
from MDE Semiconductor, Inc.
Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Radial Leads; Radial Leads
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 480
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 90000 to 240000
from MDE Semiconductor, Inc.
Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Radial Leads; Radial Leads
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 480
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 150000 to 450000
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 520
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 600000 to 900000
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 600
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 100000
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 600
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 100000 to 200000
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 480
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 150000 to 300000
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 480
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 300000 to 450000
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 120 to 600
- Mounting / Packaging: Bolt-on Chassis
- Current Surge: 120000 to 160000