Vertical Continuous Conveyor Vertical Conveyors

7 Results
Bucket Elevator
from Ryson International, Inc.

The Ryson Bucket Elevators are of the enclosed pivoting bucket type and can have multiple in and outlets. The bucket elevators combine vertical and horizontal transportation of bulk material in one integral unit. They are of modular design and rugged construction, making them suitable for a wide... [See More]

  • Conveyor Type: Bucket; Vertical Continuous
  • Features and Options: Sanitary (optional feature)
  • Material Conveyed: Bulk Materials
Vertical Conveyor -- Speed-Lift™
from Webb-Stiles Company

Webb-Stiles manufactures conveyors in all different styles and sizes to meet our customers needs. We produce both reciprocating and Continuous Speed-lifts engineered for the load and operation conditions. Webb-Stiles also manufactures Heavy-Duty, Hi-Cycle Lifts for production line performance. [See More]

  • Conveyor Type: Vertical Continuous
  • Material Conveyed: Unit Handling
Metal Bucket Incline Conveyor/Hopper -- UF-3060
from Advanced Poly-Packaging, Inc.

UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95 °) incline design is used for space conservation. Totally enclosed steel... [See More]

  • Conveyor Type: Vertical Continuous
  • Material Conveyed: Bulk Materials
Integrated Conveyor Solutions
from Precision Automation Co., Inc.

Precision Automation ® offers automated solutions for your material handling needs, from individual conveyors to integrated systems. We are a distributor for several major conveyor manufacturers, which allows us to select the proper equipment to meet your requirements. We can provide an... [See More]

  • Conveyor Type: Belt; Chain; Free; Roller; TableTop; Vertical Reciprocating; Vertical Continuous
  • Material Conveyed: Unit Handling
Vertical Lift Conveyors
from Dynamic Conveyor Corporation

DynaCon Vertical Conveyor Lifts are an ideal solution for crowded manufacturing facilities, growing operations or new facilities looking to save space. Product is safely and smoothly loaded or unloaded from conveyors without damaging product. Optional rapid part cooling available for up to 94.7... [See More]

  • Conveyor Type: Vertical Continuous
  • Material Conveyed: Unit Handling
SME Elevator
from ATS Automation

sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance and are ideal for parts of all shapes and sizes. They transport components upwards to... [See More]

  • Conveyor Type: Vertical Continuous
  • Features and Options: Portable (optional feature); Sanitary (optional feature)
Multiple Entry Spiral Conveyor
from Ryson International, Inc.

The Multiple Entry Spirals allow loads to enter the spirals from several different elevations and work best when loads are fairly uniform in size and weight. A new high speed induction conveyor provides controlled spiral entry. The conveyor belts are individually adjustable to match the spiral... [See More]

  • Conveyor Type: Chain; Slat; Vertical Continuous
  • Features and Options: Sanitary (optional feature)
  • Material Conveyed: Unit Handling