Polyethylene (PE) Medical Cable Assemblies
from TRU Corporation
TRU Cables are engineered and manufactured to meet the most demanding applications with superior performance. High power/high voltage interfaces are a specialty. Attachment methods are optimized to each application and TRU Cables are phase and amplitude matched. Sophisticated engineering with tough,... [See More]
- Cable Insulation: Polyethylene
- Cable Shielding: Braid
- Product Category: Cable Assembly
- Connector Type: Circular, Custom Rectangular
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Cable Insulation: Polyethylene
- Cable Shielding: No Shielding; Braid
- Product Category: Cable Assembly
- Connector Type: RJ-45
from BEXKOM Electronics Co., Ltd.
We have a wide variety of standard cables for customers to choose from. From the outer material, it can be roughly divided into: TPU cable, PVC cable, TPE cable, silicone cable, Teflon, optical fiber cable, etc.; in terms of function, it can be roughly divided into: shielded cable, power cable,... [See More]
- Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride; TPE
- Gender: Male-Female
- Product Category: Cable Assembly
- Standards / Certifications: RoHS; ISO; SGS