CSA Mark Medical Cable Assemblies

7 Results
Data & Video Cable - Camera Link® Flat Cable
from Cicoil Corporation

Ideal for Motion Video, Vision and Frame Grabber Applications. Exceeds Camera Link © Standards. Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
  • Cable Shielding: Braid
  • Product Category: Cable (optional feature); Cable Assembly
  • Connector Type: Camera Link
Ethernet Cable -- 74004
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: CSA Mark; IEC
  • Cable Insulation: Polyethylene
  • Product Category: Cable Assembly
  • Cable Shielding: No Shielding; Braid
Audio Snake Cable, 4 Pair 22 AWG, TC, Indiv. Shielded, CMP -- 9451PS4
from Belden Inc.

Audio Snake Cable, 4 Pair 22 AWG tinned copper pairs, FEP insulation, drain, individually shielded with Beldfoil ® bonded to numbered PVC jackets so both strip simulteaneously, Plenum Flamarrest ® jackets, Banana Peel construction [See More]

  • Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
  • Cable Insulation: FEP - Fluorinated Ethylene Propylene
  • Product Category: Cable Assembly
  • Cable Shielding: Multiple or Specialty
Data & Video Cable - Flexible Coaxial Flat Cables
from Cicoil Corporation

Ideal for High Performance Video Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. 1 - 8 Individual 50 or 75 Ohm Coax Conductors [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
  • Cable Shielding: Braid
  • Product Category: Cable (optional feature); Cable Assembly
  • Connector Type: SMA
Ethernet Cable -- 74005
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: CSA Mark; IEC
  • Cable Insulation: Polypropylene
  • Product Category: Cable Assembly
  • Cable Shielding: No Shielding
Unshielded Cables - Hi-Flex Unshielded Flat Cable
from Cicoil Corporation

Ideal for High Performance Power & Control Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
  • Cable Shielding: No Shielding
  • Product Category: Cable (optional feature); Cable Assembly
  • Connector Type: DB25; 15-Pos Housing, Ring Lugs
Ethernet Cable -- 74006
from Alpha Wire

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]

  • Standards / Certifications: CSA Mark; IEC
  • Cable Insulation: Polypropylene
  • Product Category: Cable Assembly
  • Cable Shielding: No Shielding