USB Touch Screen Sensors
from DigiKey
"Resistive Touch Screen Overlay 10.4"" (264.16mm) RS232, USB" [See More]
- External Connections: Serial Interface; USB
- Sensor Type: Resistive
from DigiKey
"Resistive Touch Screen Overlay 12.1"" (307.34mm) RS232, USB" [See More]
- External Connections: Serial Interface; USB
- Sensor Type: Resistive
from DigiKey
"Resistive Touch Screen Overlay 15"" (380mm) RS232, USB" [See More]
- External Connections: Serial Interface; USB
- Sensor Type: Resistive
from DigiKey
"Resistive Touch Screen Overlay 5.7"" (144.78mm) RS232, USB" [See More]
- External Connections: Serial Interface; USB
- Sensor Type: Resistive
from DigiKey
Touch Screen Overlay USB [See More]
- External Connections: USB
from DigiKey
"TOUCH SCREEN RESISTIVE 7.0""" [See More]
- External Connections: USB
- Sensor Type: Resistive
from DigiKey
"Capacitive Touch Screen Overlay 26.28"" (667.51mm) USB" [See More]
- External Connections: USB
- Sensor Type: Capacitive
from DigiKey
"Infrared (IR) Touch Screen Overlay 12.1"" (307.34mm) USB" [See More]
- External Connections: USB
- Sensor Type: Infrared
from EarthLCD, a division of Earth Computer Technologies, Inc.
KIT-64-TOUCH-USB (KIT64TOUCHUSB). INCLUDES: • Resistive Touch Glass. • USB Controller [See More]
- External Connections: USB
- Screen Diagonal: 6.4
- Sensor Type: Resistive
from New Vision Display
Our FastTrack parts are our standard-size TFT LCD displays, PRECI-Touch ® Sensors and touch screen displays. The available sizes are listed in the tables below. We carry a limited quantity on-hand, ready to ship at a moments ’ notice. If you ’re in the process of designing a custom... [See More]
- External Connections: USB; I2C
- Image Resolution: 4096x4096
- Sensor Type: Capacitive
- Screen Width: 9.8